location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8920G wireless router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8920G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8920G
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W8920G wireless router White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name TP-Link TD-W8920G wireless router White :
The long product name of TP-Link TD-W8920G wireless router White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108Mbps Super G & eXtended Range Wireless ADSL2+ Modem Router
More>>>
TP-Link TD-W8920G wireless router White:
The official description of TP-Link TD-W8920G wireless router White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

108M Wireless ADSL2+ Modem Router is designed to provide a simple and cost-effective ADSL Internet connection for a private Ethernet or 802.11g/802.11b wireless network.

The Router is easy to use. The TD-W8920G connects to an Ethernet LAN or computers via standard Ethernet ports. The ADSL connection is made using ordinary telephone line with standard connectors. Multiple workstations can be networked and connected to the Internet using a single Wide Area Network (WAN) interface and single global IP address. The advanced security enhancements, IP Filtering and MAC Filtering can help protect your network from potentially devastating intrusions by malicious agents from the outside of your network. Parental Control provides flexible access control so that parents or network administrators can establish restricted access policies for children or staff.

The Router is easy to install and manage. Quick Setup of the Web-based Utility is supplied and friendly help messages are provided for every step. Network and Router management is done through the Web-based Utility which can be accessed through local Ethernet using any Web browser. Remote management is provided so that you may configure the Router through WAN port by the use of any Web browser.

ADSL
The 108M Wireless ADSL2+ Modem Router utilizes integrated ADSL2+ transceiver and high speed MIPS CPU. The Router supports full-rate ADSL2+ connectivity conforming to the ITU and ANSI specifications.

In addition to the basic DMT physical layer functions, the ADSL2+ PHY supports dual latency ADSL2+ framing (fast and interleaved) and the I.432 ATM Physical Layer.

The 108M Wireless ADSL2+ Modem Router is a complete plug-and-play solution. The Router integrates 4-port switch, firewall and NAT Router. Its design is dedicated to Small Office/Home Office (SOHO) wireless network solutions.

Wireless
In the most attentive wireless security, the Router provides multiple protection measures. It can be set to turn off the wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The Router provides wireless LAN 64/128/152-bit WEP encryption security, WPA/WPA2 and WPA-PSK/WPA2-PSK authentication, as well as TKIP/AES encryption security.

The Router complies with the IEEE 802.11g/b standards so that wireless data transfer rate is up to 108Mbps. It adopts Super G™ and eXtended Range™ WLAN transmission technology so that the transmission distance is 2-3 times of traditional IEEE 802.11g/b solutions, and the data transfer rate is up to 108Mbps. It is compatible with all IEEE 802.11g and IEEE 802.11b products.

The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

- 3-in-1: ADSL2+ modem,4-port Ethernet router and wireless G access point;
- Adopts 2x to 3x eXtended Range™ and Super G™ wireless LAN transmission technology;
- Easily share ADSL connection with all office or home computers,wired or wirelessly;
- Built-in firewall supporting IP address filtering, MAC address filtering and parental control;
- Supports DHCP, Universal Plug-and-Play (UPnP), and includes a user-friendly Setup Wizard which takes you through configuring your network, step by step;
- Administer and Upgrade the Router Remotely over the Internet.

Short summary description TP-Link TD-W8920G wireless router White:
This short summary of the TP-Link TD-W8920G wireless router White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-W8920G, ADSL, White

Long summary description TP-Link TD-W8920G wireless router White:
This is an auto-generated long summary of TP-Link TD-W8920G wireless router White based on the first three specs of the first five spec groups.

TP-Link TD-W8920G. Networking standards: IEEE 802.11g, IEEE 802.1p, VPN support: IPSec/PPTP/L2TP. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Routing protocols: IP, Supported network protocols: RFC 2364, PPPoE. Product colour: White. Antenna gain level (max): 3 dBi

Network
Networking standards
IEEE 802.11g, IEEE 802.1p
Supports ISDN connection
No
VPN support
IPSec/PPTP/L2TP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
RFC 2364, PPPoE
Design
Product colour
White
Design
Indication light
Yes
LED indicators
Yes
Antenna
Antenna gain level (max)
3 dBi
Features
Firmware upgradeable
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Dimensions (W x D x H) (imperial)
200.7 x 139.7 x 27.9 mm (7.9 x 5.5 x 1.1")
Dimensions (WxDxH)
200 x 140 x 28 mm
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Supported data transfer rates
10/100 Mbps
Operating temperature (T-T)
32 - 104 °F
Outdoor range
6000m
Maximum data transfer rate
0.024 Gbit/s
Filtering description
IP
Data transfer rate
24 Mbit/s
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:15
Uk has collected 1 expert review for TP-Link TD-W8920G wireless router White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:02:41
Its inexpensive and well featured, but TP-Links ADSL2+ Modem/Router doesnt excel in any one particular area. However, as a Jack-of-all trades unit, it will please those of you who are after modem, network switch and wireless access point functions i...
Good Very low price for an all-in-one unit, was reliable in our Internet connectivity tests, has good statistics reporting...
Bad Was sluggish in our wireless transfer tests, doesnt have keyword filtering The Final Word This all-in-one ADSL2+ modem, 4-port switch and wireless access point is very affordable and does a good all-round job. It was a little slow in its wireless tran...
Bottom line This all-in-one ADSL2+ modem, 4-port switch and wireless access point is very affordable and does a good all-round job. It was a little slow in its wireless transfers to Centrino notebooks, but for under $100, thats excusable.
80%