location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X364dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13B0558
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Ethernet LAN
  • - Internal memory: 128 MB 266 MHz
  • - 20 kg
Warranty: 1-Year Onsite Service
Long product name Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm :
The long product name of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X364dn Mono Laser, 1200x1200 dpi, USB 2.0, Ethernet 10/100-TX, RJ-45, 33 ppm, Duplex, 33600 bps, 128MB, 25 - 400%
More>>>
Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
The official description of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A complete multifunction office solution, the Lexmark X364dn MFP gives you a range of efficiency-boosting features, plus high-speed faxing, duplex scanning and rapid output speeds up to 35 ppm. For more possibilities, break free from cables by opting for the Lexmark X364dw, a Wi-Fi CERTIFIED 802.11n draft 2.0 wireless MFP.

Big-league performance

Office efficiency is important to the success of your business, so Lexmark makes sure small workgroups can get in on the action too. Now you can enjoy rapid output up to 35 ppm and the first page out in as fast as fast as 7 seconds. What’s more, you’ll have the tools to race through your workloads at record speeds.

Load up to 850-sheet input capacity with an optional paper drawer

Stack up to 50 sheets† in the automatic document feeder, then scan two-sided† documents in a single step

Scan and send documents to various destinations, including e-mail

Dispatch faxes quickly and reliably with the fast fax modem

Quality where it counts

With their robust, high-quality design, Lexmark MFPs deliver reliability that makes a difference. They bring excellence to every aspect of the multifunction experience – from the invoices you’re scanning to the important documents you need printed for the next meeting.

Achieve superior scan resolution with the 24-bit color CCD scanner

Add a professional touch with up to 1200 x 1200 dpi print quality

Get great results on various media types, including card stock and labels

Enhance the quality of your work environment with Quiet Mode

Surprizingly simple

You’ll be up and running quickly with little or virtually no training. Copying and scanning is as easy as a few touches of a button, and the intuitive backlit operator panel offers two lines of text to guide newcomers through printing and maintenance with ease.

Load up to 50 pages in the multipurpose feeder to print forms, labels or specialty paper without reloading the main drawer

Print image files straight from a flash drive with the Direct USB port† – you can scan to it as well!

Manage your scanned documents easily with the Lexmark Scan Center

Load supplies in just seconds with convenient front-loading access

Print black, think green

Consolidating all your document functions into one efficient network device helps you reduce energy, hardware and supplies consumption. Lexmark takes eco-accountability further to help you print responsibly throughout your workday.

Conserve resources with 9,000*-page high-yield replacement cartridges

Save paper with built-in duplex printing – standard on all models

Save energy with the instant warm-up fuser

Recycle easily and free of charge with the Lexmark Cartridge Collection Program
The Productivity Checklist

If you’ve got all these, then you’ve got a Lexmark!
Instant Warm Up

With Lexmark’s instant warm-up fuser, your MFP will be racing through documents in the time it takes many other devices to wake up. In addition to getting your print jobs in your hands faster – just seconds from standby – you will also benefit from increased efficiency. So you can save time, energy and money all at once!
Superior scanning

The Lexmark Scan Center offers a complete range of features to ‘digitize’ documents and integrate them into your daily workflow with ease. Preview your image, adjust contrast and colors, and save your scan in multiple file formats. Then send your scan to various destinations, either straight by email or over your network to a shared drive, PC or business application. With built-in software for optical character recognition (OCR), you can even transform hardcopy text into editable form – a useful tool that will save you having to retype heavy text from scratch.
Smart supplies

Lexmark hardware and supplies are made for each other. When used together, they ensure optimal performance, protecting the quality of your documents as well as your device. Lexmark cartridges help protect the environment, too. Using Lexmark high-yield toner cartridges conserves resources by reducing the number of cartridges you’ll use over the life of your printer. Lexmark practises ‘zero landfill’ for cartridges, reusing or recycling 100% of all returns through the free-of-charge Lexmark Cartridge Collection Program.
Peace-of-mind service

The Lexmark X264dn and X360 Series MFPs come standard with Lexmark’s 1-Year Onsite Service warranty, which provides you with next-business-day response. You can also extend your warranty with a customized offering to match your specific needs.
Cost saving and environmental features

Energy Star compliant

Instant-warm-up fuser reduces power consumption

Duplex printing, multi-up and support of recycled paper help reduce paper consumption

Eco-Mode reduces power consumption and Quiet-Mode reduces noise emission

High Yield Print Cartridges and Lexmark Cartridge Collection Program help reduce landfill

- Available on Lexmark X360 Series model

Short summary description Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X364dn, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X364dn. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
7 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
32 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Page description languages
PDF 1.6, PPDS
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk, TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Processor frequency
266 MHz
Performance
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
51 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
5.08 cm (2")
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, U.S. FDA, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 74:8, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, VCCI Class B, BSMI Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark Class B, AS/NZS 60950-1, EK Mark, K60950, KCC MIC Mark, CCC Class B, UL AR, CS, TÜV Rh, PSB-SS 337, CNS 13438, CNS 14336
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20 kg
Other features
Standard input trays
2
Networking features
10/100BaseTX
Dimensions (WxDxH)
428 x 405 x 471 mm
Compatible operating systems
Apple Mac OS X (10.2 or later) Apple Mac OS 9.x Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS Novell Open Enterprise Server Novell NetWare 5.x, 6.x Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
A6 Card
Yes
Finishing option
No
Font styles
3 of 9 scalable PCL 5e, 2 PCL bitmap fonts, 39 scalable PPDS, 5 PPDS bitmap fonts, 84 scalable PCL, OCR-A, OCR-B scalable PCL 5e, 91 scalable PostScript
Package dimensions (W x D x H)
508 x 472.9 x 570 mm (20 x 18.6 x 22.4")
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:53:17
Uk has collected 1 expert review for Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2011-10-03 22:53:17
If you need a relatively heavy-duty monochrome laser all-in-one (AIO) for your small office or workgroup, put the Lexmark X364dn ($549 direct) on your must-see list. The printer not only stands out for its fast speed, but it offers all of the AIO fe...
Good Fast printing. Prints, scans, faxes, copies, and sends e-mail directly. Duplex printing and scanning. Ethernet connector.
Bad Although output is easily good enough for most business purposes, text quality is a touch below par for a laser.
Bottom line The Lexmark X364dn offers exceptionally fast speed, reasonably good output quality, and a full set of functions—printing, scanning, copying, faxing, and direct e-mail...
70%