location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Blu-ray Burner optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blu-ray Burner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45K1675 show
Show alternative article codes used in the online market place
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2024 12:00:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Blu-ray Burner optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop Serial ATA
  • - Internal
  • - BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-RW
  • - Black
Warranty: 1 year
Long product name Lenovo Blu-ray Burner optical disc drive Internal Black :
The long product name of Lenovo Blu-ray Burner optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blu-ray Burner, SATA
More>>>
Lenovo Blu-ray Burner optical disc drive Internal Black:
The official description of Lenovo Blu-ray Burner optical disc drive Internal Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Blu-ray Burner option offers rewritable technology suitable for high-capacity data archiving or authoring and playback of high-definition video content. This new drive Includes the following software package:
- Ulead DVD Movie Factory recording, editing, and authoring software(2) for capturing, editing, and creating your own videos and burning software for recording to CD, DVD and Blu-ray supported media.
- WinDVD software for playback of high-definition Blu-ray and standard definition video files and movies.
- Stores up to 25 GB of data on a Blu-ray Single Layer disc and up to 50 GB of data on a Blu-ray Dual Layer disc
- Enables playback of high-definition Blu-ray movie content
- Provides Serial ATA Interface
- Provides 4 MB buffer underrun protection for reliable media recording
- Supports read/write compatibility with multiple CD, DVD, CD-R, CD-RW, DVD-RAM, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD+R Dual Layer,DVD-R Dual Layer media, BD-R/BD-RE Single Layer, and BD-R/BD-RE Dual Layer media
- Offers a one-year limited warranty

Short summary description Lenovo Blu-ray Burner optical disc drive Internal Black:
This short summary of the Lenovo Blu-ray Burner optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Blu-ray Burner, Black, Desktop, Serial ATA, BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,..., 4 MB

Long summary description Lenovo Blu-ray Burner optical disc drive Internal Black:
This is an auto-generated long summary of Lenovo Blu-ray Burner optical disc drive Internal Black based on the first three specs of the first five spec groups.

Lenovo Blu-ray Burner. Product colour: Black. Purpose: Desktop, Interface: Serial ATA, Disc types supported: BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL,...

Design
Internal *
Yes
Product colour
Black
Performance
Purpose *
Desktop
Interface *
Serial ATA
Disc types supported
BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-RW
Drive device, buffer size
4 MB
Country Distributor
United Kingdom 1 distributor(s)