Lenovo logo

Lenovo 45K1670 graphics card NVIDIA GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85799
Info modified on:
02 Sept 2024, 20:32:03
Long product name Lenovo 45K1670 graphics card NVIDIA GDDR3:

NVIDIA Quadro FX380 256MB

Lenovo 45K1670 graphics card NVIDIA GDDR3:

Digital artists and designers can now create stunning 3D designs from a professional platform. Enabling EnergyStar compliance, Quadro FX 380 provides extreme power efficiency to save you money. Certified on all industry-leading applications and featuring automatic configuration of display settings, Quadro FX 380 provides both power efficiency and performance.

50% Higher Performance at an Affordable Price
Interact with your data much faster with 250% increase in memory bandwidth reducing the need to switch to wire frame during zooming, panning, spinning, and orientation. Up to 900% faster performance in industry-leading CAD applications versus consumer graphics.

NVIDIA Application Configuration Engine (ACE)
Automatically adjusts graphics settings for optimized application performance from the start, minimizing time wasted by manually adjusting settings.

CUDA Parallel Computing Architecture
NVIDIA® CUDA™ is a revolutionary parallel computing architecture for Quadro professional GPUs enabling breakthrough performance in areas such as video encoding, image processing, and accurate physics.

Power Efficiency for Reduced Cost
Power saving techniques enables EnergyStar compliant workstations to efficiently manage power consumption, without sacrificing performance.

Designed, Tested, and Built by NVIDIA
Meets ultra high standards of quality assurance for reduced system downtime.

Short summary description Lenovo 45K1670 graphics card NVIDIA GDDR3:

Lenovo 45K1670, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Lenovo 45K1670 graphics card NVIDIA GDDR3:

Lenovo 45K1670. Graphics processor family: NVIDIA. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.