location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
150GB 2.5' SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2030
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 GB 2.5" 10000 RPM Serial ATA II
  • - HDD
  • - 229 g
Long product name Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II :
The long product name of Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150GB 2.5' SATA II
More>>>
Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II:
The official description of Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 150GB 10K rpm Serial ATA Hard Drive benefits from outstanding Lenovo drive quality, reliability, compatibility, and testing program. Also, the 300 MB/s instantaneous data transfer rate is a 50% improvement over previous Serial ATA technology.

Features & Benefits:
- 150 GB formatted capacity
- 3 ms average latency
- Read Seek time of 4.2 ms typical (without command overhead)
- Serial ATA interface capability enabling up to 300 MB/s(2) instantaneous interface data transfers
- Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) included
- Slim, one-inch-high profile
- ncludes 2.5" to 3.5" adapter for installation in standard desktop and workstation hard drive bays
- Three-year limited warranty

Short summary description Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II:
This short summary of the Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 150GB 2.5' SATA II, 2.5", 150 GB, 10000 RPM

Long summary description Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II:
This is an auto-generated long summary of Lenovo 150GB 2.5' SATA II 2.5" Serial ATA II based on the first three specs of the first five spec groups.

Lenovo 150GB 2.5' SATA II. HDD size: 2.5", HDD capacity: 150 GB, HDD speed: 10000 RPM

Features
HDD size *
2.5"
HDD capacity *
150 GB
HDD speed *
10000 RPM
Interface *
Serial ATA II
Type *
HDD
Read seek time
4.2 ms
Average latency
3 ms
Power
Operating voltage
5 V
Weight & dimensions
Width
69.9 mm
Height
15 mm
Depth
100 mm
Weight
229 g
Other features
HDD transfer rate
300 Mbit/s
Internal
Yes
Brand Image Product code Product Stock Price from
Lenovo 36.4GB 3.5" Fiber Channel 3.5" Fibre Channel Lenovo 36.4GB 3.5" Fiber Channel 3.5" Fibre Channel
(show image)
06P5761 36.4GB 3.5" Fiber Channel 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad High Speed 60GB Hard Disk Drive 2.5" Ultra-ATA/100 Lenovo ThinkPad High Speed 60GB Hard Disk Drive 2.5" Ultra-ATA/100
(show image)
08K9688 ThinkPad High Speed 60GB Hard Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive EIDE/ATA Lenovo 30GB 7200 RPM ATA/100 (EIDE) hard drive EIDE/ATA
(show image)
00N8203 30GB 7200 RPM ATA/100 (EIDE) hard drive 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 80GB TBV THINKPAD 2.5" EIDE/ATA Lenovo HARDDISK 80GB TBV THINKPAD 2.5" EIDE/ATA
(show image)
08K9869 HARDDISK 80GB TBV THINKPAD 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) 3.5" Ultra-ATA/100 Lenovo HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) 3.5" Ultra-ATA/100
(show image)
09N4231 HARDDISK 120GB ATA/100 EIDE SLIMLINE (7200RPM) 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100 Lenovo HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 3.5" Ultra-ATA/100
(show image)
09N4226 HARDDISK 80GB ATA/100 EIDE 7200RPM SLIMLINE 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HD 80GB SATA 7200rpm 3.5" Serial ATA Lenovo HD 80GB SATA 7200rpm 3.5" Serial ATA
(show image)
09N4253 HD 80GB SATA 7200rpm 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM 80 GB ATA 100 EIDE HDD Ultra-ATA/100 Lenovo IBM 80 GB ATA 100 EIDE HDD Ultra-ATA/100
(show image)
09N4248 IBM 80 GB ATA 100 EIDE HDD 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo 40GB HD EIDE HIGH SPEED 2.5" Ultra-ATA/100 Lenovo 40GB HD EIDE HIGH SPEED 2.5" Ultra-ATA/100
(show image)
08K9816 40GB HD EIDE HIGH SPEED 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM 120 GB ATA 100 EIDE Lenovo IBM 120 GB ATA 100 EIDE
(show image)
09N4249 IBM 120 GB ATA 100 EIDE 0.00
(excl. VAT)
0 (incl. VAT)