location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041123
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:26:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A2
  • - 141 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
Long product name Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets :
The long product name of Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A2 (420 x 594mm), 141gsm, 20 Sheets
More>>>
Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets:
The official description of Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson Photo Paper is specifically designed for creating brilliant, life-like photographs right from your Epson Stylus® Color or Stylus Photo printer. This paper has a rich, glossy texture and a 52 lb. weight that makes printed images look and feel just like photographs.

Short summary description Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets:
This short summary of the Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets, Gloss, 141 g/m², A2, White, 20 sheets, Epson Stylus Color 1520 Epson Stylus Color 3000 Epson Stylus Pro 11880 Epson Stylus Pro 3880 Epson...

Long summary description Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets:
This is an auto-generated long summary of Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets based on the first three specs of the first five spec groups.

Epson Photo Quality Glossy Paper, DIN A2, 141g/m², 20 Sheets. Finish type: Gloss, Media weight: 141 g/m², Paper size: A2. Width: 420 mm, Height: 594 mm, Weight: 1.2 kg. Quantity per pack: 1 pc(s), Package width: 440 mm, Package depth: 610 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 126 cm. Dimensions (WxDxH): 611 x 440 x 9 mm, Media size (1 slide): A2, Country of origin: Japan

Features
Paper size
A2
Product colour
White
Finish type *
Gloss
Media weight *
141 g/m²
Sheets per pack
20 sheets
Compatible products
Epson Stylus Color 1520 Epson Stylus Color 3000 Epson Stylus Pro 11880 Epson Stylus Pro 3880 Epson Stylus Pro 7890 Epson Stylus Pro 9890 Epson Stylus Pro SP-4900 Epson Stylus Pro SP-7900 Epson Stylus Pro SP-9900 Epson Stylus Pro WT7900 Epson SureColor P6070 Epson SureColor P7070 Epson SureColor P8070 Epson SureColor P9070 Epson SureColor SC-P800
Weight & dimensions
Width
420 mm
Height
594 mm
Weight
1.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
440 mm
Package depth
610 mm
Package height
10 mm
Package weight
1.22 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
126 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
126 cm
Products per pallet
480 pc(s)
Products per pallet (UK)
180 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
50 pc(s)
Master (outer) case width
351 mm
Master (outer) case length
514 mm
Master (outer) case height
105 mm
Master (outer) case gross weight
12.9 g
Products per master (outer) case
10 pc(s)
Other features
Dimensions (WxDxH)
611 x 440 x 9 mm
Media size (1 slide)
A2
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Photo Paper Glossy - A4 - 20 sheets Epson Photo Paper Glossy - A4 - 20 sheets
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)