PNY logo

PNY VCQ295NVSX1DVI-PB graphics card GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38745
Info modified on:
11 May 2023, 08:14:03
Long product name PNY VCQ295NVSX1DVI-PB graphics card GDDR3:

Quadro NVS 295, PCI-E 1x DVI, 256MB, GDDR3

Short summary description PNY VCQ295NVSX1DVI-PB graphics card GDDR3:

PNY VCQ295NVSX1DVI-PB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x1

Long summary description PNY VCQ295NVSX1DVI-PB graphics card GDDR3:

PNY VCQ295NVSX1DVI-PB. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0. Interface type: PCI Express x1. Cooling type: Passive

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.