HP logo

HP Designjet 4520 42-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
250077
Info modified on:
14 Dec 2021, 09:29:53
Warranty:
Two-year limited hardware
Long product name HP Designjet 4520 42-in Printer:

Designjet 4520 1067 mm, 3.3 min/page, A1 (coated), 3.9 min/page, A1 (glossy), 608 MB, 160 GB HD

HP Designjet 4520 42-in Printer:

Achieve greater productivity, better cost control and excellent quality with the HP Designjet 4520 Printer Series. Large input and output capacity enables unattended printing and you can produce professional quality output at more competitive prices.

Short summary description HP Designjet 4520 42-in Printer:

HP Designjet 4520 42-in Printer, HP-GL/2, HP-RTL, TIFF, HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., 8 (2 each black, cyan, magenta, yellow), Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., > 0.4, 175 m

Long summary description HP Designjet 4520 42-in Printer:

HP Designjet 4520 42-in Printer. Page description languages: HP-GL/2, HP-RTL, TIFF, Print cartridge volume (metric): HP 90 Ink Cartridge: black (775 ml); black, cyan, magenta, yellow (400 ml); cyan, magenta, yellow..., Print head: 8 (2 each black, cyan, magenta, yellow). Media types supported: Bond and coated paper (bond, coated, heavyweight coated, super heavyweight plus matte), technical..., Media thickness: > 0.4, Maximum roll length: 175 m. Ethernet interface type: Gigabit Ethernet. Built-in processor: Intel® Celeron®, Processor frequency: 2000 MHz, Certification: WEEE, EU RoHS, REACH, EuP. Power requirements: Input voltage (auto ranging) 100 to 127 VAC (+/- 10%), 6 A; 220 to 240 VAC (+/- 10%), 3 A; 50/60..., Power consumption (off): 1 W

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.