Epson logo

Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
247132
Info modified on:
29 Apr 2020, 08:27:02
Long product name Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets:

INKJET PLAIN PAPER A4 PREMIUM 250 SHEETS NS (NMS)

Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets:

Epson has earned a strong reputation for first-class printers, which offer an outstanding combination of quality, reliability and value for money. However, unless these products are complemented by Epson consumables, users cannot expect to fully capitalize on their investment. Epson understands that printing is a process, with printer, inks and paper working together to offer the ultimate in quality output. With this in mind, Epson produces consumables that offer optimum performance throughout a long, trouble-free, working life.This highly affordable uncoated 80g media is the perfect accompaniment for the latest generation of Stylus inkjet printers. Enabling the user to print sharp text and brilliant color graphics up to 1440dpi, Epson Premium Ink Jet Plain Paper is ideal for producing reports, memos, newsletters and even homework.

Short summary description Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets:

Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets, 80 g/m², 1.27 kg, 300 x 214 x 28 mm, 250 sheets, France

Long summary description Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets:

Epson Premium Ink Jet Plain Paper, DIN A4, 80g/m², 250 Sheets. Media weight: 80 g/m², Weight: 1.27 kg. Dimensions (WxDxH): 300 x 214 x 28 mm, Media sheets per package: 250 sheets, Country of origin: France

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.