location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PCM+ v3 50-device License Upgrade 50 license(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCM+ v3 50-device License Upgrade
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9173A show
Show alternative article codes used in the online market place
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP PCM+ v3 50-device License Upgrade 50 license(s) :
The long product name of HP PCM+ v3 50-device License Upgrade 50 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCM+ v3 50-device License Upgrade
More>>>
HP PCM+ v3 50-device License Upgrade 50 license(s):
The official description of HP PCM+ v3 50-device License Upgrade 50 license(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP ProCurve Manager Plus is a Microsoft Windows-based network management platform that enables mapping, configuration, and monitoring. HP ProCurve Manager Plus 3.0 provides security and extensibility for small to large networks with remote sites. Network-wide management control allows users to securely add, customize, and restrict network management access. With HP ProCurve security and wireless solutions, as well as extended third-party support, HP ProCurve Manager Plus 3.0 offers a single pane management solution. With remote agent extensibility, the software can manage many remote sites with encrypted communications and firewall traversal. Customers will gain superior return on management, security, choice, and flexibility.
- Functional-based profile settings: HP ProCurve Manager Plus allows network administrators to create new profiles and associate what type of information is available for those functions, which provides more control of network access; Profiles can be set at a global or regional level to give fine-grained permissions within the network, providing a more secure access to the network at all levels of support.
- In-depth traffic analysis: An integrated traffic-monitoring interface shows detailed information on traffic throughout the network and delivers minute-by-minute views of the volume and content of traffic at specified points within the ProCurve network; Using enhanced traffic analysis protocols such as XRMON and sFlow, users can monitor input and output traffic levels by device (up to 10,000 polled ports per agent) in order to help network managers enhance network resources.
- HP Network Node Manager-i integration: Advanced ProCurve device management: can be integrated with HP NNM-i to provide advanced ProCurve device support alongside this industry-leading multivendor management platform, which now provides integrated support for most ProCurve devices; Distributed deployment: HP ProCurve Manager Plus and NNM-i run on separate management servers for increased performance and coordinate management data and actions via secure communications.
- Policy creation and enforcement: HP ProCurve Manager Plus 3.1 has the ability to create policies, set alerts, and take action to enforce network or device policies; Network threats, bandwidth, or link issues can be mitigated by proactive policies and can be enforced with alerts and actions.
- Windows Server 2008 support: the HP ProCurve Manager Plus management server runs on Windows Server 2008, including both 32-bit and 64-bit versions.

Short summary description HP PCM+ v3 50-device License Upgrade 50 license(s):
This short summary of the HP PCM+ v3 50-device License Upgrade 50 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP PCM+ v3 50-device License Upgrade, 50 license(s), Upgrade

Long summary description HP PCM+ v3 50-device License Upgrade 50 license(s):
This is an auto-generated long summary of HP PCM+ v3 50-device License Upgrade 50 license(s) based on the first three specs of the first five spec groups.

HP PCM+ v3 50-device License Upgrade. License quantity: 50 license(s), Software type: Upgrade

License
License quantity *
50 license(s)
Software type *
Upgrade
Platform
VMware ESX v3.5; HP Network Node Manager 7.5; HP Network Node Manager-i v8.10; VMware ESX v4; Microsoft Hyper-V
System requirements
Minimum processor family
Xeon
Minimum processor
Intel Core 2 Duo
Minimum processor speed
3000 MHz
Brand Image Product code Product Stock Price from
HP Mobility Manager v3 additional 100-device License HP Mobility Manager v3 additional 100-device License
(show image)
J9292A Mobility Manager v3 additional 100-device License 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Network Immunity Manager v2 Software with 50 Device License
(show image)
J9161A Network Immunity Manager v2 Software with 50 Device License 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Mobility Manager v3 Software with 50-device License 50 license(s) Upgrade
(show image)
J9291A Mobility Manager v3 Software with 50-device License 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Network Immunity Manager v2 Software with Unlimited Device License
(show image)
J9163A Network Immunity Manager v2 Software with Unlimited Device License 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Network Immunity Manager v2 100 Device License
(show image)
J9162A Network Immunity Manager v2 100 Device License 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Mobility Manager v3 Software with Unlimited Device License
(show image)
J9293A Mobility Manager v3 Software with Unlimited Device License 0.00
(excl. VAT)
0 (incl. VAT)