location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Speedlite 270EX Slave flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Speedlite 270EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3806B003 show
Show alternative article codes used in the online market place
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Speedlite 270EX Slave flash Black :
The long product name of Canon Speedlite 270EX Slave flash Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Speedlite 270EX
More>>>
Canon Speedlite 270EX Slave flash Black:
The official description of Canon Speedlite 270EX Slave flash Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for expanding your creative options on compact cameras and entry-level EOS DSLRs, Canon's new Speedlite 270EX adds power and flexibility for enhanced flash photography anywhere. Light, compact and small enough to fit in your pocket, Speedlite 270EX features 2-step coverage for 28mm and 50mm focal lengths, plus a highly useful bounce-flash function for amazingly easy, polished results. Powered by 2 AA batteries (not included), Speedlite 270EX is easily set-up and controlled through your camera's menu system (with select models), communicates color temperature information with your camera for optimal white balance and recharges silently in less than 4 seconds. An indispensable complement to your Canon camera, Speedlite 270EX is a perfect extension of your photographic genius.

Short summary description Canon Speedlite 270EX Slave flash Black:
This short summary of the Canon Speedlite 270EX Slave flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Speedlite 270EX, 3.9 s, 145 g, Slave flash

Long summary description Canon Speedlite 270EX Slave flash Black:
This is an auto-generated long summary of Canon Speedlite 270EX Slave flash Black based on the first three specs of the first five spec groups.

Canon Speedlite 270EX. Type: Slave flash, Product colour: Black, Approximate recycling time: 3.9 s. Battery type: AA. Weight: 145 g, Width: 64 mm, Depth: 65 mm

Features
Type *
Slave flash
Product colour *
Black
Approximate recycling time *
3.9 s
Guide number (ISO 100, set at 35mm zoom)
28 m
Lighting angle (vertical)
90°
Camera brands compatibility *
Canon
Power
Number of batteries supported
2
Battery type
AA
Weight & dimensions
Width
64 mm
Depth
65 mm
Height
76.5 mm
Weight *
145 g
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:40:06
Uk has collected 2 expert reviews for Canon Speedlite 270EX Slave flash Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2011-09-25 21:40:06
The Canon 270EX Speedlite is a small, inexpensive and sturdy little flash for any of Canon's DSLRs. It even has a tiny manual zoom head, and bounces vertically. It will not work on Canon's older film EOS cameras that use the...
0%
digital-photography-school.com
Updated:
2014-11-15 01:19:09
Looking at buying a canon Speedlite flash but not sure which one is right for you? In this post Phil Steele sheds some light on the topic (PS: if there’s anyone in our readership who’d like to do a similar post on other brands we’d be interested in pu...
0%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)