location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE IQ Routes Edition Region Iberia
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EK0.004.01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28325
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 8.89 cm (3.5") Black
  • - Auto
  • - 320 x 240 pixels
Long product name TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black :
The long product name of TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

One IQ Routes Edition Region (Iberia)
More>>>
Short summary description TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black:
This short summary of the TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE IQ Routes Edition Region Iberia, 8.89 cm (3.5"), 320 x 240 pixels, 65536 colours, 4:3, Fixed, Black

Long summary description TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black:
This is an auto-generated long summary of TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black based on the first three specs of the first five spec groups.

TomTom ONE IQ Routes Edition Region Iberia. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display number of colours: 65536 colours. Form factor: Fixed, Product colour: Black. Battery life (max): 3 h

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:35:27
Uk has collected 13 expert reviews for TomTom ONE IQ Routes Edition Region Iberia navigator Fixed 8.89 cm (3.5") Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 10:35:27
While the sat-nav market has been plummeting, TomTom has played a strong card including the IQ Routes system in its entry-level models such as this TomTom One IQ Routes Edition. Remember that IQ Routes allows you to calculate routes based on historical...
Good Easy to use, IQ Routes will be very useful for city dwellers, Small practical suction mount, Compact...
Bad The GPS sensor however is sometimes slow to start up...
80%
trustedreviews.com
Updated:
2011-10-04 10:35:27
All-singing widescreen models may be the most feature-rich and interesting sat-navs to read about, but lots of people just want something cheap and pocket-friendly for the odd trip now and then. For this type of user, TomTom's ONE has offered no-frills na...
Bottom line The TomTom ONE IQ Routes is not quite a budget model, and the version we looked at was the £20 more expensive Europe 42 model, which covers all of Western Europe and major roads in many Eastern European countries as well. If you're just after cheap sat-na...
90%
Brand Image Product code Product Stock Price from
TomTom

TomTom XL IQ Routes Edition Region Iberia navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.004.01 XL IQ Routes Edition Region Iberia 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 10.9 cm (4.3") Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 8.89 cm (3.5") Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.131 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Europe Refurbished navigator Fixed 8.89 cm (3.5") LCD Touchscreen 174 g
(show image)
1N00.211 ONE Europe Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 630 navigator Fixed 10.9 cm (4.3") 220 g Silver
(show image)
1CJ0.027.01 GO 630 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Regional navigator Handheld 10.9 cm (4.3") LCD 186 g Silver
(show image)
1EG0.004.00 XL Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 730 navigator Handheld LCD Touchscreen Black
(show image)
1CH7.004.00 GO 730 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional navigator Fixed 8.89 cm (3.5") LCD 148 g Silver
(show image)
1EE0.004.00 ONE Regional 0.00
(excl. VAT)
0 (incl. VAT)