TomTom logo

TomTom Rider Regional - Light navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26799
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom Rider Regional - Light navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g Black:

Rider Regional - Light

Short summary description TomTom Rider Regional - Light navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g Black:

TomTom Rider Regional - Light, 20 channels, 2D/3D, 8.89 cm (3.5"), 320 x 240 pixels, LCD, 380 MHz

Long summary description TomTom Rider Regional - Light navigator Fixed 8.89 cm (3.5") LCD Touchscreen 310 g Black:

TomTom Rider Regional - Light. Channels quantity: 20 channels. Map view options: 2D/3D. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display: LCD. Processor frequency: 380 MHz. Form factor: Fixed, Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.