location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Colour S020147

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour S020147
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S020147
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343814004 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78604
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 16:46:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Colour S020147
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - 1 pc(s)
Long product name Epson Singlepack Colour S020147 :
The long product name of Epson Singlepack Colour S020147. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cart Cyan 3000sh f Stylus Pro 5000
More>>>
Epson Singlepack Colour S020147:
The official description of Epson Singlepack Colour S020147 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This high capacity ink cartridge contains 2 complementary colours in a single chamber. As usage of the complementary colours is very similar both colours can be replaced at the same time with a single cartridge.

Short summary description Epson Singlepack Colour S020147:
This short summary of the Epson Singlepack Colour S020147 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Colour S020147, Cyan, 1 pc(s)

Long summary description Epson Singlepack Colour S020147:
This is an auto-generated long summary of Epson Singlepack Colour S020147 based on the first three specs of the first five spec groups.

Epson Singlepack Colour S020147. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Stylus Pro 5000
Quantity per pack *
1 pc(s)
Type *
Original
Printing colours *
Cyan
Country of origin
Japan
Colour
Yes
Weight & dimensions
Width
110 mm
Depth
28 mm
Height
145 mm
Package width
110 mm
Package depth
145 mm
Package height
40 mm
Package weight
280 g
Logistics data
Pallet gross width
80 cm
Logistics data
Pallet gross length
120 cm
Pallet gross height
135 cm
Products per pallet
1200 pc(s)
Master (outer) case width
294 mm
Master (outer) case length
554 mm
Master (outer) case height
90 mm
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
15.01 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
135 cm
Products per pallet (UK)
1440 pc(s)
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
120 pc(s)
Brand Image Product code Product Stock Price from
Epson Inktcartridge C13S020147 ink cartridge Original Epson Inktcartridge C13S020147 ink cartridge Original
(show image)
S020147 Inktcartridge C13S020147 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge C13S020147 ink cartridge Original Epson Inktcartridge C13S020147 ink cartridge Original
(show image)
C13SO20147 Inktcartridge C13S020147 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)