Epson logo

Epson EPL-C8000 Waste Toner Collector 20k

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110942
Info modified on:
09 Dec 2019, 17:11:36
Long product name Epson EPL-C8000 Waste Toner Collector 20k:

Waste Toner Collector for AcuLaser & EPL Series

Epson EPL-C8000 Waste Toner Collector 20k:

Residual toner from the drum cartridge is deposited in the collector unit for quick and easy disposal.


Compatible Main Units:

- AcuLaser C8600

- EPL-C8200PS 10/100Base

- EPL-C8200PST 10/100Base

- AcuLaser C8500

- AcuLaser C8500PS

- AcuLaser C8500DT

- AcuLaser C8500PSDT

- EPL-C8000EN 10/100Base

- EPL-C8000ENT 10/100Base

- EPL-C8000PS 10/100Base


Dimensions: 150x502x195mm

Weight: 675g

Short summary description Epson EPL-C8000 Waste Toner Collector 20k:

Epson EPL-C8000 Waste Toner Collector 20k, Japan, 1 pc(s), 495 mm, 149 mm, 192 mm, 870 g

Long summary description Epson EPL-C8000 Waste Toner Collector 20k:

Epson EPL-C8000 Waste Toner Collector 20k. Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 495 mm, Package depth: 149 mm. Products per pallet: 6 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.