location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra JX10 Headset Wireless Bluetooth Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JX10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JABRABTJX10STX
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2019 14:07:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra JX10 Headset Wireless Bluetooth Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Headset
  • - Wireless Bluetooth 1.2
  • - Lithium Polymer (LiPo)
Long product name Jabra JX10 Headset Wireless Bluetooth Silver :
The long product name of Jabra JX10 Headset Wireless Bluetooth Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JX10
More>>>
Jabra JX10 Headset Wireless Bluetooth Silver:
The official description of Jabra JX10 Headset Wireless Bluetooth Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Intelligent design
Every aspect of the Jabra JX10 is designed to perfection. Pairing to your mobile phone is simple with the intuitive one-touch button. Automatic volume control elevates sound level and quality to match your environment – and DSP (Digital Signal Processing) technology reduces background noise significantly. Even recharging is stylish and simple with the elegant desktop charging cradle.

Stylish design
The Jabra JX10 takes Bluetooth® headset design to the next level. Created by world-renowned Danish designer, Jacob Jensen, this is a wireless mobile headset where style is the operative word.

Compact design
The sleek, compact design makes Jabra JX10 among the smallest and lightest Bluetooth headsets available but there is no compro-mise on the prize-winning functionality and performance for which Jabra is famous. Weighing in at less than 1/3 oz (10 grams), you'll barely feel you're wearing it.

Short summary description Jabra JX10 Headset Wireless Bluetooth Silver:
This short summary of the Jabra JX10 Headset Wireless Bluetooth Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra JX10, Wireless, 10 g, Headset, Silver

Long summary description Jabra JX10 Headset Wireless Bluetooth Silver:
This is an auto-generated long summary of Jabra JX10 Headset Wireless Bluetooth Silver based on the first three specs of the first five spec groups.

Jabra JX10. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 10 g. Product colour: Silver

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Silver
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Battery
Battery technology
Lithium Polymer (LiPo)
Battery
Rechargeable battery
Yes
Talk time
6 h
Standby time
200 h
Weight & dimensions
Weight
10 g
Supplier features
Charging time
120 min
Other features
Compatibility
Telephone
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:57:45
Uk has collected 20 expert reviews for Jabra JX10 Headset Wireless Bluetooth Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
pocket-lint.com
Updated:
2013-11-16 13:57:40
There are probably better headsets out there that offer clearer sound technology however none look as cool...
Good Styling, size...
Bad So small you might lose it...
Bottom line There are probably better headsets out there that offer clearer sound technology however none look as cool...
80%
pcadvisor.co.uk
Updated:
2013-11-16 13:57:40
Jabras BT500 Bluetooth headset has been in our possession for a couple of months but it never really grabbed us. Were less than keen on a relatively large piece of electrical kit adorning our lugholes. The JX10, though, is an entirely different ma...
Bottom line At last, someone has come up with a Bluetooth headset thats neat and discreet. But be warned: its minuscule dimensions make it a rather fiddly proposition for the less dextrous. Rosemary Haworth Lowest online price: ££71.99...
80%
goodgearguide.com.au
Updated:
2013-11-16 13:57:40
If youve ever worried about looking a little silly with a massive Bluetooth headset stuck onto your ear, the JX10 from Jabra is the solution to all your style worries. With its contoured edges and silver black colour scheme, this little number simply...
Good Stylish design, simple to use, USB charging, cradle...
Bad Not a snug fit, expensive The Final Word Though it’s on the pricey side, the fashion conscious will appreciate the striking design features of the JX10...
Bottom line Though it’s on the pricey side, the fashion conscious will appreciate the striking design features of the JX10...
80%
Zdnet.com.au
Updated:
2013-11-16 13:57:45
With the Jabra JX10, Jabra once again proves itself to be a household name in Bluetooth headsets. Its one of the smallest headsets weve seen, measuring only 39mm by 20mm by 20m and weighing an incredibly light 10 grams. Because of its size, its bar...
0%
laptoplogic.com
Updated:
2013-11-16 13:57:25
amp; DesignJabra has hit a homerun with the release of the JX10 - and with the Jabra JX10 series II available, we thought wed see what makes the original JX10 worth its weight in gold (and then some). The Jabra is minuscule measuring in at on...
Good Intuitive controls, Great audio quality, Comfortable and stylish, Very compact and lightweight...
Bad The tiny pairing button, More Expensive than some Bluetooth units, Lower battery time...
Bottom line Pros: Intuitive controls Great audio quality Comfortable and stylish Very compact and lightweight Cons: The tiny pairing button More Expensive than some Bluetooth units Lower battery time If you want a tiny and light Bluetooth headset that is sleek...
62%
laaudiofile.com
Updated:
2013-11-16 13:57:27
Bluetooth headsets have become increasingly popular over the years as the convenience of hands-free mobile phones grow. The technology is designed to allow devices to communicate at relatively short distances from one another. In this case, the headset...
0%
mobileburn.com
Updated:
2013-11-16 13:57:27
Jabras JX10 is one awesome little headset. It offers great functionality and matching sound quality in a 9g package that fits neatly in your ear. Its price might be a bit high, but it is one of the best headsets we have used.
Good Weight and size, ease of use, audio quality...
Bad Price, call button a bit sensitive...
Bottom line The Jabra JX10 provides superb audio quality and easy to use functionality, making it a fantastic headset for Bluetooth users. The manufacturers recommended retail price is US$179.99, which makes this a bit expensive for a headset. But JX10 users will...
95%
Howstuffworks.com
Updated:
2013-11-16 13:57:31
The first and best thing you will notice about this headset is its extremely exceptional design. The unit has a simple black-and-silver coloring, it weighs less than a third of an ounce, and it can fit very comfortably in your ear with or without the r...
Good Extremely stylish, very lightweight and comfortable, great performance...
Bad Price...
Bottom line The first and best thing you will notice about this headset is its extremely exceptional design. The unit has a simple black-and-silver coloring, it weighs less than a third of an ounce, and it can fit very comfortably in your ear with or without the...
100%
pocketpcthoughts.com
Updated:
2013-11-16 13:57:33
Two headsets. One agenda. Which of Jabras finest Bluetooth headsets works best?Read on to find out!...
Good Stylish and lightweight (JX10), Includes a charging cradle (JX10), Comfortable to wear (BT500), Long battery life (BT500).
Bad Expensive (JX10 and BT500), Can feel uncomfortable after extended periods of use (JX10), Earhook feels a little fragile at times (JX10), Controls can be tricky to find (BT500).
Bottom line Two headsets. One agenda. Which of Jabras finest Bluetooth headsets works best?Read on to find out!...
0%
computerworld.com
Updated:
2013-11-16 13:57:33
What do you get when you let a design firm get a hold of a Bluetooth headset? Apparently, Jabras sleek, stylish JX10. Now that were used to the sight of people chatting via chunky Bluetooth ear adornments, along comes the JX10, a diminutive silver a...
0%
Digitaltrends.com
Updated:
2013-11-16 13:57:36
Design, sound clarity, simplicity, and functionality all balance elegantly in the JX10 package from Jabra.
Good Tiny Good sound clarity Comes with a charging dock...
Bad Ear clip easily loosened Expensive...
Bottom line You will be paying a premium price for this piece, but the two year warranty and quality design can almost make you forget! At $179, the JX10 doesn’t come cheap, but if you want a quality headset with an excellent minimalist design, look no further...
90%
Laptopmag.com
Updated:
2013-11-16 13:57:39
The Jabra JX10 is the most expensive headset in the roundup, but it’s also the smallest and lightest and sounds the best. It’s worth shelling out a little more for a headset that you hardly know is there.
100%
HEXUS.net
Updated:
2013-11-16 13:57:45
Got a Bluetooth headset? Chances are you have. UK law requires hands-free mobile usage while driving and this legislation caused the Bluetooth market to expand to envious sales levels. You would expect the Bluetooth headset market to be heavily satura...
Bottom line The thing we have to re-iterate is the JX10s tiny size. Its so incredibly small that it’s easy to forget you are wearing it. Of course, there are usually compromises that have to be made when designing to this scale but with the JX10 things are rat...
0%
trustedreviews.com
Updated:
2013-11-16 13:57:45
Ever since it became illegal in the UK to drive while holding a mobile phone the popularity of Bluetooth headsets has, not surprisingly, rocketed and it’s now a pretty common site to see them being worn by drivers. People even walk round with the...
90%