location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8" IDE to Single Compact Flash Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF2IDE18
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter :
The long product name of StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8" IDE to Single Compact Flash Adapter
More>>>
StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter:
The official description of StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 1.8in IDE to Compact Flash SSD Adapter Card allows you to convert a Compact Flash (CF type I/II) card or MicroDrive into a bootable IDE Solid State Drive - a simple and convenient way to replace a 1.8in IDE hard disk drive.
The adapter card makes it easy to build your own do-it-yourself SSD (requires CF card or Micro Drive), allowing you to take advantage of the benefits that Solid State storage has to offer. With no moving parts, a SSD is the ideal addition to virtually any working environment, because it provides cooler and quieter storage than a conventional hard disk drive. Plus, Solid State drives are less susceptible to atmospheric hazards (e.g. dust particles, atmospheric changes etc.), ensuring seamless performance regardless of environmental factors.
A highly reliable storage solution, the IDE to Compact Flash SSD Adapter Card is backed by StarTech.com's Lifetime Warranty and free, lifetime technical support.

The StarTech.com Advantage
-Compatible with both 1.8" and 2.5" IDE hard drives.
-Free Lifetime Technical Support.
-No software/drivers or cables required.

Features
-A true IDE interface.
-All-in-one on board solution takes care of conversion. No software/drivers or cables required.
-Compact Flash (CF) can be used as a 1.8" Hitachi or a 2.5" IDE adapter.
-Compatible with CF I/II, Micro Drive.
-Convert your CF for use as a SSD (solid state drive).
-LED's to indicate activity.
-Reading-performance, anti-shock ability and tolerance of the the temperature difference are better than traditional hard drives.
-With no moving parts, provides a silent operation that is resilient to environmental factors while reducing overall power consumption.

Short summary description StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter:
This short summary of the StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1.8" IDE to Single Compact Flash Adapter, IDE, 0 - 60 °C, 70 mm, 60 mm, 7 mm, 21 g

Long summary description StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter:
This is an auto-generated long summary of StarTech.com 1.8" IDE to Single Compact Flash Adapter interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com 1.8" IDE to Single Compact Flash Adapter. Host interface: IDE. Width: 70 mm, Depth: 60 mm, Height: 7 mm. Package weight: 150 g. Connectivity technology: Wired, Power requirements: DC 5/3.3V

Ports & interfaces
Host interface *
IDE
Features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
70 mm
Weight & dimensions
Depth
60 mm
Height
7 mm
Weight
21 g
Packaging data
Package weight
150 g
Other features
Connectivity technology
Wired
Power requirements
DC 5/3.3V
Brand Image Product code Product Stock Price from
StarTech.com mSATA Drive to SATA Host Adapter for mSATA SSDs StarTech.com mSATA Drive to SATA Host Adapter for mSATA SSDs
(show image)
SAT32MSATM mSATA Drive to SATA Host Adapter for mSATA SSDs 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives StarTech.com SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives
(show image)
MSAT2SAT3 SATA Drive to mSATA Host Adapter for 2.5in / 3.5in SATA Drives 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card StarTech.com SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card
(show image)
SAT32MSATPEX SATA to mSATA SSD Adapter w/ Full and Low Profile Brackets – SATA to Mini SATA Converter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter StarTech.com (CF) to ZIF / LIF Adapter interface cards/adapter
(show image)
ZIF2CF (CF) to ZIF / LIF Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com SATA to Compact Flash SSD Adapter StarTech.com SATA to Compact Flash SSD Adapter
(show image)
SAT2CF SATA to Compact Flash SSD Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA StarTech.com Compact Flash to IDE Adapter interface cards/adapter IDE/ATA
(show image)
IDE2CFINT Compact Flash to IDE Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader StarTech.com 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader
(show image)
35BAYCF2IDE 3.5in Drive Bay IDE to Single CF SSD Adapter Card Reader 0.00
(excl. VAT)
0 (incl. VAT)