TomTom logo

TomTom One IQ Routes Edition Europe 42 navigator Fixed 8.89 cm (3.5") Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35461
Info modified on:
21 Oct 2022, 10:32:10
Long product name TomTom One IQ Routes Edition Europe 42 navigator Fixed 8.89 cm (3.5") Black:

ONE IQ Routes Edition Europe 42 (DE/AT)

Short summary description TomTom One IQ Routes Edition Europe 42 navigator Fixed 8.89 cm (3.5") Black:

TomTom One IQ Routes Edition Europe 42, 8.89 cm (3.5"), 320 x 240 pixels, 65536 colours, 4:3, Fixed, Black

Long summary description TomTom One IQ Routes Edition Europe 42 navigator Fixed 8.89 cm (3.5") Black:

TomTom One IQ Routes Edition Europe 42. Display diagonal: 8.89 cm (3.5"), Display resolution: 320 x 240 pixels, Display number of colours: 65536 colours. Form factor: Fixed, Product colour: Black. Battery life (max): 3 h

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.