location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CC521A printer cabinet/stand

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC521A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC521A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420679646 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 09:00:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Jun 2015
Product end of life date
Warranty: Next business day onsite
Long product name HP CC521A printer cabinet/stand :
The long product name of HP CC521A printer cabinet/stand. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CC521A, Printer Cabinet for Color LaserJet CM3530 and CP3525
More>>>
HP CC521A printer cabinet/stand:
The official description of HP CC521A printer cabinet/stand as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Designed to support the HP Color LaserJet CM3530 Multifunction and CP3520 Printer Series, the sturdy, matching HP Printer Cabinet lets users optimally position the printer so it is easily accessible while adding storage for extra paper and supplies.
- Position the cabinet so the printer is easily accessible or conveniently out of the way when the desktop design is not optimal.
- Store Original HP printing supplies close to the printer for quick access.
- The stable design keeps your device safe and secure, while allowing users to move the printer and reposition as necessary on the rolling cabinet.

Short summary description HP CC521A printer cabinet/stand:
This short summary of the HP CC521A printer cabinet/stand data-sheet is auto-generated and uses the product title and the first six key specs.

HP CC521A, HP Color LaserJet CM3530, 622 mm, 520 mm, 597 mm, 17.4 kg, 622 x 520 x 597 mm

Long summary description HP CC521A printer cabinet/stand:
This is an auto-generated long summary of HP CC521A printer cabinet/stand based on the first three specs of the first five spec groups.

HP CC521A. Compatibility: HP Color LaserJet CM3530. Width: 622 mm, Depth: 520 mm, Height: 597 mm. Package dimensions (WxDxH): 630 x 520 x 600 mm, Package weight: 21 kg. Dimensions (W x D x H) (imperial): 622.3 x 520.7 x 596.9 mm (24.5 x 20.5 x 23.5"), Weight (imperial): 17.4 kg (38.4 lbs)

Features
Compatibility
HP Color LaserJet CM3530
Weight & dimensions
Width
622 mm
Depth
520 mm
Height
597 mm
Weight
17.4 kg
Weight & dimensions
Dimensions (WxDxH)
622 x 520 x 597 mm
Dimensions (W x D x H) (imperial)
622.3 x 520.7 x 596.9 mm (24.5 x 20.5 x 23.5")
Weight (imperial)
17.4 kg (38.4 lbs)
Packaging data
Package dimensions (WxDxH)
630 x 520 x 600 mm
Package weight
21 kg