location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HM320JI
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HM320JI / LI
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA :
The long product name of Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HM320JI, SATA 1.5Gbps, 320 GB, 8 MB
More>>>
Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
The official description of Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
- Formatted capacity : 320GB
- ATA Security Mode Feature Set
- SATA Native Command Queuing Feature
- ATA S.M.A.R.T. Feature Set
- TuMR/PMR head with FOD technology
- SilentSeek
- NoiseGuard
- Silentec
- Serial ATA 1.5Gbps Interface Support
- Load/Unload Head Technology

Short summary description Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
This short summary of the Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint M HM320JI, 320 GB, 5400 RPM, 2.5", Serial ATA

Long summary description Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA:
This is an auto-generated long summary of Samsung Spinpoint M HM320JI internal hard drive 320 GB 5400 RPM 2.5" Serial ATA based on the first three specs of the first five spec groups.

Samsung Spinpoint M HM320JI. HDD capacity: 320 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: Serial ATA

Features
HDD capacity *
320 GB
HDD speed *
5400 RPM
HDD size *
2.5"
Interface *
Serial ATA
Average seek time
12 ms
Bytes per sector
512
Power
Power consumption (standby)
0.6 W
Power consumption (off)
0.2 W
Operating voltage
5 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operational conditions
Operating vibration
0.7 G
Operating altitude
-300 - 3000 m
Non-operating altitude
-400 - 15000 m
Operating shock
325 G
Non-operating shock
1000 G
Weight & dimensions
Width
69.8 mm
Height
9.5 mm
Depth
100 mm
Weight
102 g
Other features
HDD transfer rate
826 Mbit/s
Power requirements
+5V±5%
Internal
Yes
Drive device, transfer rate
150 MB/s
Drive ready time
4 s
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:00:12
Uk has collected 3 expert reviews for Samsung Spinpoint M HM320JI internal hard drive 2.5" 320 GB 5400 RPM Serial ATA and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 03:00:11
51 for 320GB of storage makes this the best-value 2?in laptop hard disk here in terms of pence per gigabyte. Thats not bad going when you consider that, until a few months ago, 320GB was the biggest capacity available from a 2?in disk. The Spinpoi...
100%
Brand Image Product code Product Stock Price from
Samsung Spinpoint M HM120JC internal hard drive 120 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100 Samsung Spinpoint M HM120JC internal hard drive 120 GB 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
HM120JC HM120JC 0.00
(excl. VAT)
0 (incl. VAT)