Dynabook logo

Dynabook TOSHIBA 15.6" Laptop Sleeve

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122791
Info modified on:
01 Jun 2022, 15:50:14
Bullet Points Dynabook TOSHIBA 15.6" Laptop Sleeve:
  • - 414 (L) x 276 (W) x 15 (D)mm
  • - Main material: PU leather/velvet
  • - silver with hairline structure
  • - TOSHIBA 15.6" Laptop Sleeve
Long product name Dynabook TOSHIBA 15.6" Laptop Sleeve:

TOSHIBA 15.6" Laptop Sleeve

Short summary description Dynabook TOSHIBA 15.6" Laptop Sleeve:

Dynabook TOSHIBA 15.6" Laptop Sleeve, Sleeve case, 39.6 cm (15.6")

Long summary description Dynabook TOSHIBA 15.6" Laptop Sleeve:

Dynabook TOSHIBA 15.6" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"), Surface coloration: Monochromatic

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.