Cooler Master logo

Cooler Master Gaming QuickFire TK keyboard USB AZERTY French Black

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10256
Info modified on:
08 Mar 2024, 09:07:54
Warranty:
2 years
Long product name Cooler Master Gaming QuickFire TK keyboard USB AZERTY French Black:

QuickFire TK, CHERRY MX Brown switch, 1000Hz, 1ms, USB 2.0, 1.8m, Black, FR

Short summary description Cooler Master Gaming QuickFire TK keyboard USB AZERTY French Black:

Cooler Master Gaming QuickFire TK, Full-size (100%), Wired, USB, Mechanical, AZERTY, Black

Long summary description Cooler Master Gaming QuickFire TK keyboard USB AZERTY French Black:

Cooler Master Gaming QuickFire TK. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: AZERTY. Cable length: 1.8 m. Recommended usage: Gaming. Product colour: Black

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.