location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RCKMNT-1RU-2KX=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658634147 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2024 14:47:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RACK MOUNT: For mounting Cisco Catalyst network switches
  • - EASY INSTALLATION: Kit includes two metal brackets and four screws
  • - COMPATIBILITY: For use with Cisco Catalyst 2960-X, 2960-XR and 2960-L network switches
  • - CAUTION: Install network switch with front panel facing down to allow sufficient airflow; allow at least 3 inches (7.6 cm) of clearance around ventilation openings
  • - PEACE OF MIND: Enhanced limited lifetime warranty
Warranty: Enhanced Limited Lifetime Hardware Warranty
Long product name Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=) :
The long product name of Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=)
More>>>
Short summary description Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=):
This short summary of the Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=) data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=), 482.6 - 609.6 mm (19 - 24"), Metallic

Long summary description Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=):
This is an auto-generated long summary of Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=) based on the first three specs of the first five spec groups.

Cisco Catalyst RCKMNT-1RU-2KX= Rack Mount Kit, 1RU, for use with Catalyst 2960-X, 2960-XR and 2960-L Network Switches, Enhanced Limited Lifetime Warranty (RCKMNT-1RU-2KX=). Screen size compatibility: 482.6 - 609.6 mm (19 - 24"), Product colour: Metallic

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 1 distributor(s)