location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PX1867E-1NCA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1867E-1NCA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528108637
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2021 10:57:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 20.3 cm (8") Black, Blue
  • - Polyester
  • - Scratch resistant, Shock resistant
More>>>
Short summary description Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue:
This short summary of the Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba PX1867E-1NCA, Sleeve case, Toshiba, Encore, 20.3 cm (8")

Long summary description Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue:
This is an auto-generated long summary of Toshiba PX1867E-1NCA tablet case 20.3 cm (8") Sleeve case Black, Blue based on the first three specs of the first five spec groups.

Toshiba PX1867E-1NCA. Case type: Sleeve case, Brand compatibility: Toshiba, Compatibility: Encore, Maximum screen size: 20.3 cm (8")

Country Distributor
Deutschland 1 distributor(s)