Neomounts logo

Neomounts tv wall mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
249948
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
5 year
Long product name Neomounts tv wall mount:

Neomounts TV/Monitor Wall Mount (tiltable) for 37"-65" Screen - Black

Neomounts tv wall mount:

The Neomounts wall mount, model NM-W365BLACK is a tiltable wall mount for flat screens up to 65". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen.

Neomountss' tilt (12°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. Depth of this mount is 3,5 cm.

Neomounts NM-W365BLACK is suitable for screens up to 65" (162 cm). The weight capacity of this product is 35 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 600x400mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in a living room, bedroom or public environment.

All installation material is included with the product.

Short summary description Neomounts tv wall mount:

Neomounts tv wall mount, 94 cm (37"), 165.1 cm (65"), 100 x 100 mm, 600 x 400 mm, 0 - 12°, Black

Long summary description Neomounts tv wall mount:

Neomounts tv wall mount. Maximum weight capacity: 35 kg, Minimum screen size: 94 cm (37"), Maximum screen size: 165.1 cm (65"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 600 x 400 mm. Tilt angle range: 0 - 12°, Distance to the wall (max): 3.5 cm. Product colour: Black

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.