location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AR.Drone 2.0 Elite Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF721800BI show
Show alternative article codes used in the online market place
Category: Camera Drones Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:32:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 rotors 50 m Black, Khaki
  • - Wi-Fi
  • - 1280 x 720 pixels 60 fps
  • - Lithium Polymer (LiPo) 1000 mAh
Long product name Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki :
The long product name of Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AR.Drone 2.0 Elite Edition, ARM Cortex A8, DDR2 200MHz, 720P, 60fps, Wi-Fi, USB 2.0, 380g, Linux 2.6.32, Sand
More>>>
Short summary description Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki:
This short summary of the Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot AR.Drone 2.0 Elite Edition, 4 rotors, 1280 x 720 pixels, 50 m, 1000 mAh, Black, Khaki

Long summary description Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki:
This is an auto-generated long summary of Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Khaki based on the first three specs of the first five spec groups.

Parrot AR.Drone 2.0 Elite Edition. Number of rotors: 4 rotors. Maximum video resolution: 1280 x 720 pixels. Maximum operating distance: 50 m. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1000 mAh. Wi-Fi. Product colour: Black, Khaki

Brand Image Product code Product Stock Price from
Parrot

Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage
(show image)
PF721801BI AR.Drone 2.0 Elite Edition 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot AR.Drone 2.0 1500 mAh Black
(show image)
PF721003AG AR.Drone 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)