location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba SB3950M1 Black 150 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB3950M1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5089E-2SPB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528086959
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2019 08:44:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba SB3950M1 Black 150 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 W Dolby Digital, DTS, DTS 2.0
  • - Audio Return Channel (ARC)
  • - Wireless Subwoofer RMS power: 70 W
  • - Black
  • - Wired & Wireless Bluetooth
Long product name Toshiba SB3950M1 Black 150 W :
The long product name of Toshiba SB3950M1 Black 150 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150 Watt Sound Bar Speaker System
More>>>
Short summary description Toshiba SB3950M1 Black 150 W:
This short summary of the Toshiba SB3950M1 Black 150 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba SB3950M1, 150 W, Dolby Digital, DTS, DTS 2.0, Wireless, 70 W, 4 Ω, Black

Long summary description Toshiba SB3950M1 Black 150 W:
This is an auto-generated long summary of Toshiba SB3950M1 Black 150 W based on the first three specs of the first five spec groups.

Toshiba SB3950M1. RMS rated power: 150 W, Audio decoders: Dolby Digital, DTS, DTS 2.0. Subwoofer connectivity: Wireless, Subwoofer RMS power: 70 W, Subwoofer impedance: 4 Ω. Product colour: Black. Connectivity technology: Wired & Wireless. Power consumption (standby): 0.5 W

Source Testseek summary Average rating
Reviews
Updated:
2015-12-15 09:42:29
Uk has collected 2 expert reviews for Toshiba SB3950M1 Black 150 W and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
whathifi.com
Updated:
2015-12-15 09:42:29
This Toshiba is just the ticket for those looking to take the first step in boosting their TV's audio. It offers everything from a decent sound to good connections, and for a price that's easy on the pocket. It has a smart, compact design, too. The SB395...
Good Price, Good integration, Decent clarity and detail, Solid, dynamic delivery, Simple but stylish design, Good choice of connections...
Bad Treble could do with some refinement, Height could block TV screen...
Bottom line All soundbars pledge to be a step-up from your TV's sound but not all deliver – especially at this price. This Toshiba does: it nails the basics in sound quality, and has user-friendliness.We'd like a little more punch, and refinement at the top end, but...
80%
Country Distributor
United Kingdom 1 distributor(s)