Toshiba logo

Toshiba SB3950E1 Black 2.0 channels 40 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127648
Info modified on:
03 Jun 2018, 00:02:42
Long product name Toshiba SB3950E1 Black 2.0 channels 40 W:

40W, 85 -18000Hz, 6Ω

Short summary description Toshiba SB3950E1 Black 2.0 channels 40 W:

Toshiba SB3950E1, 2.0 channels, 40 W, Dolby Digital, Dolby Surround, DTS 2.0, 6 Ω, 10%, 6.98 cm (2.75")

Long summary description Toshiba SB3950E1 Black 2.0 channels 40 W:

Toshiba SB3950E1. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital, Dolby Surround, DTS 2.0. Impedance: 6 Ω, Total Harmonic Distortion (THD): 10%, Full-range driver diameter (imperial): 6.98 cm (2.75"). Product colour: Black. Connectivity technology: Wired. Power consumption (standby): 0.5 W

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.