location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU3000RTXL3UN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181466 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 3 kVA 2400 W
  • - Waveform: Sine
  • - 9 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite Smart Online UPS systems offer high performance power protection ideal for critical server and network equipment in datacenters, computer rooms and network closets. Online, double-conversion Uninterruptible Power Supply (UPS) maintains perfectly regulated output power by continuously converting raw AC input to DC, then re-converting output back to AC. Fully regulated sine wave AC output with +/-2% voltage regulation powers network equipment continuously, even during severe brownouts and overvoltages, all without depleting UPS battery reserves. Maintains battery-derived AC output during power failures with zero transfer time. Extended runtime options available. High 98% efficient operation in optional economy mode saves BTU heat output and energy costs. Network management interfaces support communications via USB, RS-232, contact-closure and PRE-INSTALLED SNMPWEBCARD network interface. Built-in DB9 port offers both enhanced RS-232 data and basic contact closure monitoring ability. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Includes PowerAlert monitoring software and complete cabling. Emergency Power Off (EPO) interface. LED display reports UPS operating mode, line power availability, battery mode operation, inverter operation and output power availability. Audible alarm with push-button momentary alarm-cancel. Programmable self-test. Battery independent restart. Fault-tolerant auto-bypass mode. Field-replaceable, hot-swappable internal batteries and external battery packs.
- Tripp Lite SU3000RTXL3UN 3000VA / 3kVA / 2400W on-line, double-conversion 3U rackmount UPS
- Selectable 110/120V output (120V factory preset)
- NEMA L5-30P input, 4 NEMA 5-15/20R, 4 5-15R & 1 L5-30R outlets
- Two switched 4-outlet load banks support remote reboot or programmable load shedding options
- Supports 2% output voltage regulation and zero transfer time in double conversion mode
- Economy mode option offers enhanced 98% efficiency operation, reduced power consumption and lower BTU emissions
- 14 minutes runtime at 50% load (1200W) and 5 minutes at 100% load (2400W) with internal batteries
- BP72V15-2U (limit 1), BP72V28RT-3U (multi-pack compatible) and BP72V18-2US (multi-pack compatible) external battery packs available (some configurations require Tripp Lite's External Battery Configuration Software)
- LED Display reports UPS operating mode, line power availability, battery mode operation, inverter status and output power availability
- Audible alarm with push-button momentary alarm-cancel
- 4 post installation hardware included, Optional 2POSTRMKITHD enables 2 post rack installation
- Single line TEL / Network surge suppression
- Electronic bypass maintains utility output during a variety of UPS fault conditions
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- Built-in USB, RS-232, contact-closure and PRE-INSTALLED SNMPWEBCARD network interface
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software

Short summary description Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial, Double-conversion (Online), 3 kVA, 2400 W, Sine, 110 V, 120 V

Long summary description Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 120V 3kVA 2.4kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard pre-installed, 3U Rack/Tower, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2400 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L5-30R, Power plug: NEMA L5-30P, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 14 min. Form factor: Rackmount/Tower, Product colour: Black, Housing material: Steel. Width: 450.8 mm, Depth: 660.4 mm, Height: 133.4 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
3 kVA
Output power *
2400 W
Waveform *
Sine
Input operation voltage (min) *
110 V
Input operation voltage (max) *
120 V
Input frequency *
50/60 Hz
Maximum current
40 A
Surge energy rating
510 J
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L5-30R
Power plug
NEMA L5-30P
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Modem (RJ-11) ports
1
Ethernet LAN (RJ-45) ports
2
Battery
Number of batteries supported
1
Typical backup time at full load
5 min
Typical backup time at half load
14 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Design
Housing material
Steel
Rack capacity
3U
Cable length
3 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
LED indicators
Yes
Certification
Tested to UL1778 (USA); Tested to CSA (Canada); Tested to NOM (Mexico); Meets FCC Part 15 Category A (EMI)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
450.8 mm
Depth
660.4 mm
Height
133.4 mm
Weight
33.6 kg
Package width
584.2 mm
Package depth
825.5 mm
Package height
304.8 mm
Package weight
49.9 kg
Logistics data
Products per master (outer) case
1 pc(s)