location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUPDMB6KIEC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332153746 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:01:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Detachable PDU backplate with manual bypass switch serves as a replacement PDU for configured SU6000RT4UHVG UPS systems
  • - Can also be used to convert any high voltage UPS configuration using the SU6000RT4UHVPM power module to include C19 outlets
  • - 4 C19 output receptacles
  • - Hardwire input supported
  • - Attaches via unit-specific back panel electrical and bolt-on connections
  • - Manual bypass feature ensures maximum equipment availability
Warranty: 2-year limited
Long product name Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets :
The long product name of Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets
More>>>
Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets:
The official description of Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SUPDMB6KIEC UPS backplate with manual transfer switch serves as a replacement for the original backplate provided with SU6000RT4UHVG configurations. Can also be used to convert any high voltage UPS configuration using the SU6000RT4UHVPM power module to support hardwire input and 4 C19 output receptacles. Manual bypass feature ensures maximum availability of connected equipment while UPS maintenance occurs. Can accept input voltages of 200-240 VAC. Hardwire input / 4 C19 output connections.

Short summary description Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets:
This short summary of the Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets, Basic, 2 AC outlet(s), C19 coupler, Hardwire, UL1778, CSA, CE, 200-240 V

Long summary description Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets:
This is an auto-generated long summary of Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets based on the first three specs of the first five spec groups.

Tripp Lite SUPDMB6KIEC Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/C19 Outlets. PDU types: Basic. AC outlets quantity: 2 AC outlet(s), AC outlet types: C19 coupler, Input connection type: Hardwire. Certification: UL1778, CSA, CE. Nominal input voltage: 200-240 V, Maximum current: 20 A, AC input frequency: 50 - 60 Hz. Width: 436.9 mm, Depth: 81 mm, Dimensions (WxDxH): 437 x 81 x 84 mm

Design
PDU types *
Basic
Ports & interfaces
AC outlets quantity *
2 AC outlet(s)
AC outlet types *
C19 coupler
Input connection type
Hardwire
Features
Certification
UL1778, CSA, CE
Power
Nominal input voltage *
200-240 V
AC input frequency
50 - 60 Hz
Maximum current *
20 A
Nominal output voltage
200-240 V
Weight & dimensions
Width
436.9 mm
Depth
81 mm
Dimensions (WxDxH)
437 x 81 x 84 mm
Height
83.8 mm
Weight & dimensions
Weight
2.99 kg
Packaging data
Package weight
3.49 kg
Package width
510 mm
Package depth
274.1 mm
Package height
175 mm
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
510 mm
Master (outer) case length
274.1 mm
Master (outer) case height
175 mm
Master (outer) case gross weight
3.49 kg
Products per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output Tripp Lite SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output
(show image)
SUPDMB20KIEC SUPDMB20KIEC Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output
(show image)
SUPDMB20KHW Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output Tripp Lite Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output
(show image)
SUPDMB20K8 Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-20R, L6-30R output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output Tripp Lite SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output
(show image)
SUPDMB20K SUPDMB20K Detachable redundant PDU option for select SmartOnline UPS - Hardwired input / L6-30R, C19 output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output
(show image)
SUPDMB6KHW SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDMB568HW SUPDMB568HW SUPDMB568HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R
(show image)
SUPDMB6K Detachable PDU option for compatible SmartOnline UPS Systems, L6-30P/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R Tripp Lite Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R
(show image)
SUPDMB710 Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/L6-20R and L6-30R 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module Tripp Lite SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module
(show image)
SUPDM710HW SUPDM710HW SUPDM710HW - UPS Accessory - Hardwire PDU Module 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems Tripp Lite SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems
(show image)
SUPDMB710IEC SUPDMB710IEC Detachable PDU option with IEC output connections for compatible SmartOnline UPS Systems 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)