Tripp Lite logo

Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output

Data-sheet quality:
created/standardized by Icecat
Product views:
98562
Info modified on:
10 Aug 2024, 07:44:50
Bullet Points Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output:
  • - Detachable PDU backplate with manual bypass switch serves as a replacement PDU for configured SU6000RT4UHVHW and SU6000RT4UTFHW UPS systems
  • - Can also be used to convert any high voltage UPS configuration using the SU6000RT4UHVPM power module to include hardwire output
  • - Hardwire input and output supported
  • - Attaches via unit-specific back panel electrical and bolt-on connections
  • - Manual bypass feature ensures maximum equipment availability
Warranty:
2-year limited
Long product name Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output:

Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output

Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output:

The SUPDMB6KHW UPS backplate with manual transfer switch serves as a replacement for the original backplate provided with SU6000RT4UHVHW and SU6000RT4UTFHW configurations. Can also be used to convert any high voltage UPS configuration using the SU6000RT4UHVPM power module to support hardwire input and output. Manual bypass feature ensures maximum availability of connected equipment while UPS maintenance occurs. Can accept input voltages of 200-240 VAC. Hardwire input and output.

Short summary description Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output:

Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output, Basic, Hardwire, Hardwire, UL1778, CSA, CE, Tripp Lite: SU6000RT4UHVPM, 200-240 V

Long summary description Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output:

Tripp Lite SUPDMB6KHW Detachable PDU option for compatible SmartOnline UPS Systems, Hardwired Input/Output. PDU types: Basic. Input connection type: Hardwire, Output connections: Hardwire. Certification: UL1778, CSA, CE, Compatible products: Tripp Lite: SU6000RT4UHVPM. Nominal input voltage: 200-240 V, AC input frequency: 50 - 60 Hz, Nominal output voltage: 200-240 V. Width: 436.9 mm, Depth: 81 mm, Dimensions (WxDxH): 437 x 81 x 84 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.