location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M2300DTN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2300DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB47031BW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946478906
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson AcuLaser M2300DTN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 2 Total input capacity: 550 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB
Warranty: 12 months
Long product name Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser M2300DTN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 30ppm, 1200 x 1200dpi, Automatic double-sided printing, USB 2.0 Type B
More>>>
Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:
The official description of Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for desktop users and small workgroups, the Epson AcuLaser M2300D series blends speed and reliability for day-to-day printing you can depend on. There's no need to wait for your prints with a first-page-out time of 6 seconds and a print speed of up to 30 pages per minute. And there's no compromise on quality with a professional print resolution of 1200x1200dpi.

Flexible paper handling: Big jobs are no problem for the AcuLaser M2300D series, which can handle up to 550 sheets using the optional additional paper tray and offers the paper-saving benefit of automatic double-sided printing.

Expandable memory: Adjust the AcuLaser M2300D series' memory with up to 256MB additional RAM to match the needs of your business.

Effortless integration: The AcuLaser M23000D series offers PCL6 support with USB interface, and the DN model has an Ethernet interface for easy sharing across small workgroups.

Save money and the environment: ENERGY STAR qualified power efficiency and Epson’s toner cartridge return programme make this printer series better for both the environment and your budget.

Short summary description Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M2300DTN, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M2300DTN 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser M2300DTN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser M2300DTN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Network ready. Product colour: White

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
1
Page description languages *
IBM 2390, ESC P, Epson ESC/P2, PCL 5e, PCL 6
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
250 sheets
Paper input type
Paper tray
Maximum number of input trays
2
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
SNMP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, Ping, SLP, WSD, LLTD
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Sound pressure level (printing)
67 dB
Noise level (idle)
47 dB
Design
Product colour *
White
Built-in display *
No
Power
Power consumption (printing) *
491 W
Power consumption (max)
830 W
Power consumption (ready)
9 W
Power consumption (standby)
3 W
Current rating
4.2 A
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 33 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
390 mm
Height
255 mm
Weight
11.5 kg
Packaging data
Package width
515 mm
Package depth
520 mm
Package height
610 mm
Package weight
19.3 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Cables included
AC
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
132 cm
Products per pallet layer
2 pc(s)
Products per pallet
6 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
132 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Other features
Print resolution
1200 x 1200 DPI
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Epson AcuLaser M2300D 1200 x 1200 DPI A4 Epson AcuLaser M2300D 1200 x 1200 DPI A4
(show image)
C11CB47001BX M2300D 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DN 1200 x 1200 DPI A4 Epson AcuLaser M2300DN 1200 x 1200 DPI A4
(show image)
C11CB47031BX AcuLaser M2300DN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DTN Epson AcuLaser M2300DTN
(show image)
C11CB47031BY Epson AcuLaser M2300DTN 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser M2300DN Epson AcuLaser M2300DN
(show image)
C11CB47031 Epson AcuLaser M2300DN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)