location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C626032
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2018 11:01:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing
  • - USB port
Long product name Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) :
The long product name of Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 5760 x 1440 DPI, USB
More>>>
Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
The official description of Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Photo R220 is the ideal home photo printing solution. Using Epson’s unique Micro Piezo™ print head and 6 colour inks, it delivers exceptional results, quickly and easily.

- Premium quality photos with Epson Micro Piezo™ print head
- Economical printing with 6 individual ink cartridges
- High definition images with up to 5760dpi (On suitable media)
- Long lasting borderless photos from 10 x 15cm to A4
- Personalise CDs/DVDs (Printable CDs / DVDs required) by printing your own designs
- PC and Mac compatible with USB connectivity
- Get creative with easy to use software
- Epson Print Image Matching™ III for faithful photo reproduction

Short summary description Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This short summary of the Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R220, Inkjet, 5760 x 1440 DPI, A4 (210 x 297 mm), Borderless printing, Grey, Silver

Long summary description Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Epson Stylus Photo R220. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A4 (210 x 297 mm). Borderless printing. Product colour: Grey, Silver

Printing
Borderless printing *
Yes
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Product colour *
Grey, Silver
Number of print cartridges
6
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Weight & dimensions
Width
462 mm
Depth
263 mm
Height
196 mm
Weight
5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 7 expert reviews for Epson Stylus Photo R220 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
techradar.com
Updated:
2017-03-01 09:54:31
When it was launched, the R220 was a real bargain. However, prices of other models have dropped significantly, making the R220 look almost dear, considering its lack of direct printing facilities; you dont even get a PictBridge port.Like its rival pho...
Good Brilliant at the basics, Great colour recreation...
Bad Lacks any extra special stuff...
Bottom line When it was launched, the R220 was a real bargain. However, prices of other models have dropped significantly, making the R220 look almost dear, considering its lack of direct printing facilities; you dont even get a PictBridge port.Like its rival pho...
80%
stuff.tv
Updated:
2017-03-01 09:54:31
You can’t argue with the value. First-rate 6-ink printing technology, borderless prints up to A4 and the ability to print directly on to CDs and DVDs, and all for just £70?The R220 doesn’t have the blinding speed of the Canon printers but it&r...
Good First-rate 6-ink printing technology. Good price for great performance.
Bad Doesn’t go at a blinding speed.
Bottom line Unbeatable value as an introduction to photo printing...
100%
itreviews.com
Updated:
2017-03-01 09:54:31
home inkjet photo printer with CD/DVD printing: The Epson Stylus Photo series has been consistently impressive in recent years in producing high quality photo images, with a good range of both hardware and software extras to appeal to both casual photogra...
0%
thinkcamera.com
Updated:
2017-03-01 09:54:31
The Epson R220 is priced as an entry level photo printer but its ability far outstrips its price point. Six tanks of ink and ?picolitre? drops add up to impressive print quality up to borderless A4 - oh, and it prints CDs as well. Appearance and featu...
70%
pcworld.com_techhive.com
Updated:
2017-03-01 09:54:31
This no-frills printer produces wonderful photos, but its slow and print quality on plain paper is lackluster.
74%
pcmag.com
Updated:
2017-03-01 09:54:31
If you need a relatively inexpensive second home printer primarily for printing photos, or if you have a personal monochrome laser and need an ink jet for printing in color, the Epson Stylus Photo R220 ($100 street) may be just what youre looking fo...
Good Good output quality. Prints directly on printable optical discs. Photo print speed is very good for the price range.
Bad Does not print directly from camera or PC cards. No memory card slots. Poor performance on our business applications suite.
Bottom line The Epson Stylus Photo R220 handles photos very well and is reasonably good at printing graphics, but its a marginal choice for printing text...
60%
Country Distributor
United Kingdom 1 distributor(s)