location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX3800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C612012
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:01:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 5760 x 1440 DPI
  • - A4 18 ppm
  • - USB port
  • - 5 kg
Long product name Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm :
The long product name of Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print: 5760 x 1440 DPI, USB
More>>>
Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm:
The official description of Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The perfect introduction to printing colour presentations and photographs, scanning documents, and making quick copies of emails.

- Epson DURABrite Ultra™ ink for sharp text and glossy photo printing
- Economical printing with 4 individual ink cartridges
- Quick and easy standalone copying
- Borderless prints and copies up to A4 size
- Print up to 18 ppm
- Easy photo editing and printing with Epson Creativity Suite software
- 'ABBYY FineReader Sprint´ OCR software for automatically converting scanned documents into text

Short summary description Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm:
This short summary of the Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus DX3800, Inkjet, 5760 x 1440 DPI, A4, Grey

Long summary description Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm:
This is an auto-generated long summary of Epson Stylus DX3800 Inkjet A4 5760 x 1440 DPI 18 ppm based on the first three specs of the first five spec groups.

Epson Stylus DX3800. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Fax
Faxing *
No
Features
Number of print cartridges *
4
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB
USB port
Yes
Design
Product colour *
Grey
Market positioning *
Home & office
Weight & dimensions
Width
430 mm
Depth
346 mm
Height
173 mm
Weight
5 kg
Country Distributor
United Kingdom 1 distributor(s)