Epson logo

Epson Stylus Photo R200 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62164
Info modified on:
13 Feb 2020, 17:54:19
Long product name Epson Stylus Photo R200 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):

A4, 5760 x 1440 DPI, USB

Epson Stylus Photo R200 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):

The Epson Stylus Photo R200 is the perfect solution to photo printing at home. Providing enormously realistic 6-colour photos and a wealth of features like direct CD/DVD printing, it makes printing your own photos quick, easy and affordable too.

- Premium quality photos with up to 5760 optimised dpi on suitable media
- 6 individual colour ink cartridges for economical printing
- Archive & personalise your photo albums using direct CD / DVD print technology
- Durable photo-lab style borderless photos
- Epson PRINT Image FramerTM technology for creative photo printing

Short summary description Epson Stylus Photo R200 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):

Epson Stylus Photo R200, Inkjet, 5760 x 1440 DPI, A4 (210 x 297 mm), Borderless printing

Long summary description Epson Stylus Photo R200 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm):

Epson Stylus Photo R200. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Maximum print size: A4 (210 x 297 mm). Borderless printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.