location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1900 Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C485001DA
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1900 Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 35000 pages per month
  • - Total number of input trays: 1 Total input capacity: 200 sheets Total output capacity: 200 sheets
  • - Internal memory: 32 MB Built-in processor 233 MHz
Warranty: 12 Months
Long product name Epson AcuLaser C1900 Colour 600 x 600 DPI A4 :
The long product name of Epson AcuLaser C1900 Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, Colour, A4, 16ppm/4ppm, 600dpi true, I-EEE 1284, USB 1.1, Fast Ethernet, 29kg
More>>>
Epson AcuLaser C1900 Colour 600 x 600 DPI A4:
The official description of Epson AcuLaser C1900 Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson AcuLaser C1900 is the latest Epson business product to feature our highly acclaimed AcuLaser technologies - a collection of developments that ensure the perfect combination of text and photo quality, high speed, ease of use and economy.

This compact A4 colour laser is capable of delivering breath taking quality at speeds up to 16ppm B&W and 4ppm colour, with pre-configured models available for enhanced paper handling, and PostScript® Level 3®.

Maximum throughput is assured by a powerful 300MHz processor and unique Epson ASIC. This exceptional range of colour business lasers is designed to offer the benefits of high quality without the traditionally high costs involved. It's the ideal solution for networked workgroup applications including presentation handouts, reports, proposals, accounting and Web prints.

2400dpi class
Resolution is 2400dpi class, thanks to Epson technology such as Fine Dot Control and Colour RITech.ASIC Tecnhology
ASIC is capable of switching between compression methods when multiple smaller images are present.

WorkGroup Printing
Perfect for the small business environment,with comprehensive, flexible connectivity.Cost Effective
Colour laser printing is now an affordable option.

Simple Maintenance
Easy access door and can be changed quickly and easily.Intuitive Printing
allows you to check the computers status, troubleshoot and modify the default settings at any time.

Versatile Paper Handling
The AcuLaser C1900 is versatile when it comes to paper handling.Intelligent Line Screening Technology
Crisp & clear text, accuarate colour reproduction, and amazingly clear images.

Epson AcuLaser Colour RITech
Eliminate dotted or jagged edges and improve print resolution.Epson AcuLaser MicroPolymer Toner
Maximise uniform toner coverage by using smaller toner particles.

Short summary description Epson AcuLaser C1900 Colour 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C1900 Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1900, Laser, Colour, 600 x 600 DPI, A4, 16 ppm, O

Long summary description Epson AcuLaser C1900 Colour 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C1900 Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C1900. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing: O. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Features
Maximum duty cycle *
35000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
ESC P, Epson ESC/P2, Epson FX, HP-GL/2, PCL 5e
Input & output capacity
Total number of input trays *
1
Total input capacity *
200 sheets
Total output capacity *
200 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
200 sheets
Maximum number of input trays
2
Maximum input capacity
700 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Letter
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Custom media width
92 - 216 mm
Custom media length
148 - 297 mm
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
96 MB
Built-in processor
Yes
Processor model
Pentium
Processor frequency
233 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Design
Product colour *
Grey, White
Power
Power consumption (printing) *
352 W
Power consumption (standby)
107 W
Current rating
7 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
30 - 85%
Storage relative humidity (H-H)
30 - 85%
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
429 mm
Depth
521 mm
Height
406 mm
Weight
29 kg
Packaging content
Manual
Yes
Cables included
AC
Brand Image Product code Product Stock Price from
Epson AcuLaser C1900D Colour 600 x 600 DPI A4 Epson AcuLaser C1900D Colour 600 x 600 DPI A4
(show image)
C11C485001DC C1900D 0.00
(excl. VAT)
0 (incl. VAT)
Epson AcuLaser C1900D Epson AcuLaser C1900D
(show image)
C11C485001BC Epson AcuLaser C1900D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)