location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Color 1160
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C295035DA
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 1440 x 720 DPI Colour
  • - A3 9.5 ppm
  • - USB port
Long product name Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3 :
The long product name of Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono/Colour, A3/A4, 1440 x 720 dpi, 4.2ppm/1.4ppm (Photo Normal), USB, IEEE-1284
More>>>
Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3:
The official description of Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new Epson Stylus COLOUR 1160 is a revolutionary printer targeted at business and professional graphics users wanting maximum colour output combined with speed, affordability and the versatility of printing larger than A3.

Key Features

Up to 1440x720 dpi
Print resolution of up to 1440x720 dpi.

A3+ Printing
Highly quality prints up to A3+ size.

Parallel Port & USB Port
Both Parallel and USB ports for added connectivity.

Variable Sized Droplet Technology
Dramatically increase the quality of your prints

Advanced Inks
Vivid reproduction on all types of paper

AcuPhoto Halftoning
Advanced Halftoning system,leading to smooth tones and gradations.

PerfectPicture Imaging System
Unbeatable colour printing that is easy to use

Short summary description Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3:
This short summary of the Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Color 1160, Colour, 1440 x 720 DPI, A3, 9.5 ppm, Grey

Long summary description Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3:
This is an auto-generated long summary of Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3 based on the first three specs of the first five spec groups.

Epson Stylus Color 1160. Colour. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 9.5 ppm. Product colour: Grey

Features
Colour *
Yes
Printing
Maximum resolution *
1440 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
9.5 ppm
Print speed (colour, normal quality, A4/US Letter)
9.2 ppm
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6, 5x8"
Ports & interfaces
USB port *
Yes
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Buffer size
256 KB
Design
Market positioning *
Home & office
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
14 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 3.x, Windows 95, Windows NT
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
609 mm
Depth
311 mm
Height
175 mm
Weight
6.5 kg
Packaging data
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:25
Uk has collected 1 expert review for Epson Stylus Color 1160 inkjet printer Colour 1440 x 720 DPI A3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 09:54:25
Colour Inkjet PRINTER...
0%
Country Distributor
United Kingdom 1 distributor(s)