location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quickcam Express 640x480 USB W98
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961183-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels :
The long product name of Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech QuickCam Express
More>>>
Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels:
The official description of Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The QuickCam Express is an affordable video conferencing solution for exciting and immediate video communication right out of the box. Video conferencing is a cheap and effective way to communicate over long distances. Wish a friend happy birthday. Touch base with a client. Say goodnight to your family. Capture stills and video with the touch of a button. Anything you create with QuickCam Express can be e-mailed right from within the program. Snap family photos. Shoot video greetings. Save, print, or send your images off to friends. Send video mail and photos as easily as you send text, even with AOL. The QuickCam Express operates at 30 frames per second, assuring smooth, life-like video. The camera focus ranges from six inches to infinity, so you can place it on top of your computer and speak naturally.

Short summary description Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels:
This short summary of the Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Quickcam Express 640x480 USB W98, 640 x 480 pixels, 30 fps, USB, CMOS, 0 - 85%, 10 - 40 °C

Long summary description Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels:
This is an auto-generated long summary of Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

Logitech Quickcam Express 640x480 USB W98. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS. Minimum storage drive space: 50 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Interface *
USB
Sensor type
CMOS
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Operating temperature (T-T)
10 - 40 °C
Other features
Minimum storage drive space
50 MB
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-01 03:33:36
Uk has collected 2 expert reviews for Logitech Quickcam Express 640x480 USB W98 webcam 640 x 480 pixels but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels Logitech QUICKCAM ZOOM REFRESH webcam 640 x 480 pixels
(show image)
961372-0914 QUICKCAM ZOOM REFRESH 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Express OEM webcam 640 x 480 pixels USB Logitech QuickCam Express OEM webcam 640 x 480 pixels USB
(show image)
961221-0914 QuickCam Express OEM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB Logitech QUICKCAM ZOOM webcam 640 x 480 pixels USB
(show image)
961238-0914 QUICKCAM ZOOM 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black
(show image)
961310-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels Logitech Quickcam Pro 4000 webcam 1.3 MP 640 x 480 pixels
(show image)
961239-0914 Quickcam Pro 4000 0.00
(excl. VAT)
0 (incl. VAT)
Logitech QuickCam Messenger webcam 640 x 480 pixels USB Logitech QuickCam Messenger webcam 640 x 480 pixels USB
(show image)
961237-0914 QuickCam Messenger 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)