location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C510dtn Colour 2400 x 2400 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510dtn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1314
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C510dtn Colour 2400 x 2400 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB Built-in processor 500 MHz
Long product name Lexmark C510dtn Colour 2400 x 2400 DPI A4 :
The long product name of Lexmark C510dtn Colour 2400 x 2400 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30/8 ppm, 2400 x 2400 dpi, 500 MHz Processor, 128 MB, Ethernet, USB 2.0
More>>>
Lexmark C510dtn Colour 2400 x 2400 DPI A4:
The official description of Lexmark C510dtn Colour 2400 x 2400 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small in size, small in price, Lexmark’s new C510dtn offers your business a smart and affordable first step into the world of colour laser performance!

Short summary description Lexmark C510dtn Colour 2400 x 2400 DPI A4:
This short summary of the Lexmark C510dtn Colour 2400 x 2400 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C510dtn, Laser, Colour, 2400 x 2400 DPI, A4, 30 ppm, Duplex printing

Long summary description Lexmark C510dtn Colour 2400 x 2400 DPI A4:
This is an auto-generated long summary of Lexmark C510dtn Colour 2400 x 2400 DPI A4 based on the first three specs of the first five spec groups.

Lexmark C510dtn. Print technology: Laser, Colour, Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
19 s
Features
Page description languages *
PCL 6, PDF 1.3, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Letter, Universal, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
320 MB
Card reader integrated
Yes
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
55 dB
Design
Product colour *
White
Certification
FCC Class A, UL 60950 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class A, Energy Star, Blue Angel, CE Class A, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick mark Class A
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
495 mm
Depth
525 mm
Height
590 mm
Weight
41.2 kg
Packaging data
Package width
594 mm
Package depth
599 mm
Package height
1174 mm
Package weight
51 kg
Country Distributor
United Kingdom 1 distributor(s)