location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark C510 Colour 2400 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20K1114 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark C510 Colour 2400 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - 30 ppm
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 500 MHz
Long product name Lexmark C510 Colour 2400 x 2400 DPI :
The long product name of Lexmark C510 Colour 2400 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30/8 ppm, 2400 x 2400 dpi, 500 MHz Processor, 64 MB, Parallel, USB 2.0
More>>>
Lexmark C510 Colour 2400 x 2400 DPI:
The official description of Lexmark C510 Colour 2400 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small in size, small in price, Lexmark’s new C510 offers your business a smart and affordable first step into the world of colour laser performance!

Short summary description Lexmark C510 Colour 2400 x 2400 DPI:
This short summary of the Lexmark C510 Colour 2400 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark C510, Laser, Colour, 2400 x 2400 DPI, 30 ppm, White

Long summary description Lexmark C510 Colour 2400 x 2400 DPI:
This is an auto-generated long summary of Lexmark C510 Colour 2400 x 2400 DPI based on the first three specs of the first five spec groups.

Lexmark C510. Print technology: Laser, Colour, Maximum resolution: 2400 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 30 ppm. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
13 s
Time to first page (colour, normal)
19 s
Features
Page description languages *
PCL 6, PDF 1.3, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
780 sheets
Maximum output capacity
250 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Optional connectivity
Ethernet, Serial (RS-232)
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Performance
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
53 dB
Design
Product colour *
White
Certification
FCC Class B, UL 60950 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, Blue Angel, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, C-tick mark Class B, CCC Class B
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 80%
Operating altitude
0 - 2500 m
Weight & dimensions
Width
495 mm
Depth
420 mm
Height
385 mm
Weight
30.3 kg
Packaging data
Package width
680 mm
Package depth
645 mm
Package height
670 mm
Package weight
40.6 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:50
Uk has collected 8 expert reviews for Lexmark C510 Colour 2400 x 2400 DPI and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2017-03-01 08:50:50
personal colour laser printer: As personal colour laser printers go, the Lexmark C510 certainly stands out from the crowd. Although its at the cheaper end of the scale with a price just above the 200 mark, the C510 has an...
0%
pcadvisor.co.uk
Updated:
2017-03-01 08:50:50
We often wonder how manufacturers come up with the print speeds they claim their printers can achieve, as they dont seem to bear much resemblance to the output rate we get out of them in our tests. Imagine our surprise, then, when we found that the...
Bottom line Its refreshing to see quoted print speeds that are close to reality, and the Lexmark pumps out quality prints. It would be overkill for a single user. For workgroup use a networkable version is available for about £100 more. Ben Camm-Jones...
50%
v3.co.uk
Updated:
2017-03-01 08:50:50
Fast print speeds for all but photos, and a little expensive...
80%
pcmag.com
Updated:
2017-03-01 08:50:50
Specs: Type: 4-pass color, Technology: Laser...
80%
mymac.com
Updated:
2017-03-01 08:50:50
Price: $599 - $1,100 (US) If you print an average of 20 items a day on your inkjet printer, it is probably time for your to save some time and money and move on to a laser printer. Unlike an ink-jet printer, a laser printer does not use ink, but rath...
90%
hardwarecentral.com
Updated:
2017-03-01 08:50:50
High-quality, low-priced workgroup and small-office color printers are becoming commonplace, but thats no excuse to become complacent about them. We confess weve seen so many under-$1,000 color lasers at the Labs, Weather, & Sports Desk lately that o...
0%
Country Distributor
United Kingdom 1 distributor(s)