location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18K6301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 14 ppm, 4 Colour Inkjet, 2400 x 1200 dpi Black, 4800 x 1200 dpi Colour, 45 dB
More>>>
Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print Quality colour documents

Short summary description Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark Z615, Colour, 4800 x 1200 DPI, 4, A4, Black, Grey

Long summary description Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark Z615. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Features
Separate cartridges
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
8 ppm
Print speed (black, draft quality, A4/US Letter)
14 ppm
Maximum resolution *
4800 x 1200 DPI
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Sheetfed
Paper handling
Maximum print size
216 x 432 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
A2 baronial, Chokei 4, Chokei 40, Executive, Hagaki card, Index card, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, L, Legal
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes (imperial)
4x6"
Kakugata sizes (3...6)
3, 4, 5, 6
Chokei sizes (3...40)
3, 4, 40
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Product colour *
Black, Grey
Built-in display *
No
Power
Power consumption (printing) *
12 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
404 mm
Depth
216 mm
Height
135 mm
Packaging data
Package width
498 mm
Package depth
194 mm
Package height
255 mm
Package weight
2.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:50:48
Uk has collected 1 expert review for Lexmark Z615 inkjet printer Colour 4800 x 1200 DPI A4 and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:50:48
If your criterion for choosing a printer is spending the least amount of money possible to get passable print quality, then the Lexmark Z615 is a reasonable choice. But unless your printing needs are very modest we recommend you invest a little more an...
50%
Brand Image Product code Product Stock Price from
Lexmark Z640 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z640 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K6553 Z640 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z617 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z617 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K6702 Z617 inkjet printer 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z640 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z640 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K6552 Z640 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z645 inkjet printer Colour 4800 x 1200 DPI A4 Lexmark Z645 inkjet printer Colour 4800 x 1200 DPI A4
(show image)
18K6452 Z645 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z617 inkjet printer Colour 4800 x 1200 DPI Lexmark Z617 inkjet printer Colour 4800 x 1200 DPI
(show image)
18K6701 Z617 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z645 Colour Printer inkjet printer 4800 x 1200 DPI A4 Lexmark Z645 Colour Printer inkjet printer 4800 x 1200 DPI A4
(show image)
18K6453 Z645 Colour Printer 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI Lexmark Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) inkjet printer Colour 4800 x 1200 DPI
(show image)
18K6003 Z615 COLOR JETPRINTER (100 X 120 PALLETSIZE) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark Z615 NON 14ppm 4800dpi A4 USB inkjet printer Colour 4800 x 1200 DPI Lexmark Z615 NON 14ppm 4800dpi A4 USB inkjet printer Colour 4800 x 1200 DPI
(show image)
18K6001 Z615 NON 14ppm 4800dpi A4 USB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)