location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X634dte
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16C0573
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45169
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 16C0573 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 43 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 80 MB Built-in processor 500 MHz
  • - 47.6 kg
Warranty: One Year OnSite Repair
Long product name Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43 ppm, Duplex: 33 spm, 8.5 s, Copy: 43 cpm, 25 - 400 %, 500 MHz, 80 MB, 908 x 635 x 988 mm, 47.62 kg, 38 - 61 dB
More>>>
Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Much more than a powerful A4 multifunction device, the Lexmark X634dte offers greater input capacity and automatic single-pass duplex printing to cut waste in half.

Short summary description Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X634dte, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Grey

Long summary description Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Lexmark X634dte Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Lexmark X634dte. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 300 x 300 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Duplex print speed (black, normal quality, A4/US Letter)
33 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
43 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
300 x 300 DPI
Maximum scan area
216 x 355 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
14 ppm
Scan speed (black)
23 ppm
Duplex scan speed (colour)
22 ppm
Duplex scan speed (black)
44 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Page description languages
PCL 6, PDF 1.3, PPDS, PostScript 3
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
500 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
USB port
Yes
Optional connectivity
Serial (RS-232), Twinax, Wireless LAN
Network
Ethernet LAN *
Yes
Performance
Maximum internal memory
320 MB
Internal memory *
80 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
61 dB
Sound pressure level (scanning)
50 dB
Sound power level (standby)
38 dB
Design
Product colour *
Grey
Market positioning *
Business
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Certificates
Certification
Energy Star, CSA, ICES Class A, CS03, FCC Class A, UL 60950 3rd Edition, IEC 60320-1, CE Class A, CB IEC 60950, IEC 60825-1, GS (TÜV), SEMKO, FIMKO FI mark, UL AR, CS, TÜV Rh, ACATS001, AS/NZS 3260, ACA A-tick mark Class A, CCC Class A
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
908 mm
Depth
635 mm
Height
988 mm
Weight
47.6 kg
Packaging data
Package width
1016 mm
Package depth
1219 mm
Package height
1016 mm
Package weight
77.4 kg
Other features
Finishing option
No
Country Distributor
United Kingdom 1 distributor(s)