Lexmark logo

Lexmark C912n Colour 2400 x 2400 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88309
Info modified on:
27 Jan 2020, 11:16:02
Long product name Lexmark C912n Colour 2400 x 2400 DPI A3:

29 ppm, 2400 x 2400 dpi, 600 MHz Processor, 256 MB, Ethernet, USB 2.0

Lexmark C912n Colour 2400 x 2400 DPI A3:

The high speed, wide format color printer with superior print quality for high volume applications.

Short summary description Lexmark C912n Colour 2400 x 2400 DPI A3:

Lexmark C912n, Laser, Colour, 2400 x 2400 DPI, A3, 29 ppm, White

Long summary description Lexmark C912n Colour 2400 x 2400 DPI A3:

Lexmark C912n. Print technology: Laser, Colour, Maximum resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 29 ppm. Product colour: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.