location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W820dn 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W820dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0240
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Lexmark 12B0240 user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark W820dn 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A3 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Total input capacity: 1035 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 350 MHz
Long product name Lexmark W820dn 600 x 600 DPI A3 :
The long product name of Lexmark W820dn 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

45 ppm, 7 s, 600 x 600 dpi, 350 Mhz, 64 MB, 902 x 559 x 483 mm, 52.7 kg, 54 dB
More>>>
Lexmark W820dn 600 x 600 DPI A3:
The official description of Lexmark W820dn 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A3 production-level printing: take the next step in productivity

Short summary description Lexmark W820dn 600 x 600 DPI A3:
This short summary of the Lexmark W820dn 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W820dn, Laser, 600 x 600 DPI, A3, 45 ppm, Duplex printing, Grey

Long summary description Lexmark W820dn 600 x 600 DPI A3:
This is an auto-generated long summary of Lexmark W820dn 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Lexmark W820dn. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
38 ppm
Time to first page (black, normal)
7 s
Features
Printing colours *
Black
Page description languages *
PCL 6, PPDS, PostScript 3
Input & output capacity
Total input capacity *
1035 sheets
Total output capacity *
500 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
35 sheets
Maximum input capacity
3535 sheets
Maximum output capacity
3550 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Ledger (media size), Letter, Statement, Universal, Legal
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
7 3/4, 10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Fiber
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor frequency
350 MHz
Sound pressure level (printing)
54 dB
Noise level (idle)
33 dB
Design
Product colour *
Grey
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Yes
Weight & dimensions
Width
902 mm
Depth
559 mm
Height
483 mm
Weight
52.7 kg
Packaging data
Package width
927 mm
Package depth
737 mm
Package height
890 mm
Package weight
79.1 kg
Brand Image Product code Product Stock Price from
Lexmark W820n 600 x 600 DPI A3 Lexmark W820n 600 x 600 DPI A3
(show image)
12B0239 W820n 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)