location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Integrated Work Center 3 for Small Form Factor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Integrated Work Center 3 for Small Form Factor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2P06AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182058527 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 432451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 06 Feb 2019
Product end of life date
Bullet Points HP Integrated Work Center 3 for Small Form Factor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 5.5 kg
  • - Minimum screen size: 43.2 cm (17") Maximum screen size: 61 cm (24")
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Silver
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Integrated Work Center 3 for Small Form Factor :
The long product name of HP Integrated Work Center 3 for Small Form Factor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Integrated Work Center 3 for Small Form Factor
More>>>
HP Integrated Work Center 3 for Small Form Factor:
The official description of HP Integrated Work Center 3 for Small Form Factor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Maximize your work space with the HP Integrated Work Center for Small Form Factors v3. Customize an “all-in-one” solution by combining an HP Small Form Factor or Workstation with an LED monitor up to 24 diagonal inches.

Features

- Create an ideal work space with a stylish, innovative stand built to match the newest HP PC designs.
- Simply attach the monitor to the included VESA mounting plate, route the cables through the provided cable channels, place the Small Form Factor PC or Workstation on the back platform of the stand, and lower the top latch to secure it in place.
- Once assembled, you can easily move the entire system around your desk.
- Find your best viewing position with fleixble tilt, swivel, and height adjustment settings. Pivot the monitor 90° into a vertical orientation for less scrolling when reading longer e-mails and web pages.
- Get the reassurance of a one-year parts replacement limited warranty. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
- HP Compaq 6300 Pro SFF, HP ProDesk 600 G1 SFF, HP Compaq Elite 8300 SFF, HP EliteDesk 800 G1 SFF, HP Compaq 6305 Pro SFF. HP Z series Small Form Factor Workstations. The stand will also accommodate a VESA-compliant HP monitor up to 24” diagonal in size, or an industry standard VESA-compliant monitor. Monitors sold separately.

Short summary description HP Integrated Work Center 3 for Small Form Factor:
This short summary of the HP Integrated Work Center 3 for Small Form Factor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Integrated Work Center 3 for Small Form Factor, 5.5 kg, 43.2 cm (17"), 61 cm (24"), 100 x 100 mm, Height adjustment, Silver

Long summary description HP Integrated Work Center 3 for Small Form Factor:
This is an auto-generated long summary of HP Integrated Work Center 3 for Small Form Factor based on the first three specs of the first five spec groups.

HP Integrated Work Center 3 for Small Form Factor. Maximum weight capacity: 5.5 kg, Minimum screen size: 43.2 cm (17"), Maximum screen size: 61 cm (24"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: -3 - 21°. Product colour: Silver

Mounting
Minimum screen size *
43.2 cm (17")
Maximum weight capacity *
5.5 kg
Maximum screen size *
61 cm (24")
Mounting type *
Desk
Minimum VESA mount *
100 x 100 mm
Maximum VESA mount *
100 x 100 mm
Number of displays supported *
1
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 130 mm
Tilt angle range
-3 - 21°
Pan range
-180 - 180°
Design
Product colour *
Silver
Weight & dimensions
Width
368 mm
Depth
307 mm
Height
427 mm
Weight
3.8 kg
Packaging data
Package width
368 mm
Package depth
271 mm
Package height
470 mm
Package weight
5.3 kg
Technical details
Compatible products
HP Compaq 6300 Pro SFF, HP ProDesk 600 G1 SFF, HP Compaq Elite 8300 SFF, HP EliteDesk 800 G1 SFF, HP Compaq 6305 Pro SFF. HP Z serie SFF workstations
Country Distributor
Polska 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)