location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Qosmio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X70-A-13E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPLTE-0FR05TGR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528107098
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 1.5 TB HDD Blu-Ray DVD Combo
  • - NVIDIA® GeForce® GTX 770M 3 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 3.5 h 180 W
  • - Windows 8.1 64-bit
More>>>
Short summary description Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red:
This short summary of the Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Qosmio X70-A-13E, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.5 TB

Long summary description Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red:
This is an auto-generated long summary of Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red based on the first three specs of the first five spec groups.

Toshiba Qosmio X70-A-13E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8.1. Product colour: Black, Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-10 19:24:49
Uk has collected 51 expert reviews for Toshiba Qosmio X70-A-13E Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 770M Windows 8.1 Black, Red and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalone.com.sg
Updated:
2013-11-10 19:24:49
The changes on the new Toshiba Qosmio X70 are mostly under the hood. Except for some minor cosmetic changes, the X70's chassis is similar to the one used by its X870 predecessor.It is stereotypical, but I like the red chrome finish along the sides, whi...
Good A 256GB solidstate drive (SSD) is found on the X70, which is a significant improvement over the hybrid hard drive found in the previous version...
Bad Viewing angles on the X70 were decent from the sides, but the 1,920 x 1,080pixel screen quickly becomes washed out if you tilt it backwards or forwards.
Bottom line This is a more affordable gaming laptop with powerful audio, Blu-ray and plenty of storage...
60%
gadgetshow.channel5.com
Updated:
2013-11-14 21:31:38
This laptop is built for gaming. It packs a 17.3-inch Full HD screen, beefy Nvidia graphics card, and Harmon Kardon speakers that put you right in the middle of the action. A quad-core processor keeps things running smoothly and there's a colossal 1TB...
Good Performance is off-the-chart good, with everything running liquid smooth on this beast, and superb graphics. After using this, you'll struggle to go back to your Xbox 360 or PS3, as it shows just how far behind the times they are. That could change when the PS4 and Xbox One touch down, of course, but for now this is leagues ahead.Out of the box it runs Windows 8, but the OS is growing on us, but...
Bad The display isn't a touchscreen. Seeing as Windows 8 is optimised for touchscreens, that seems a bit of an oversight. You'd be forgiven if - as we did - you tried to paw the screen a couple of times expecting it to respond.Gaming laptop still seems like a contradiction in terms, even in 2013. The Qosmio x70 is mahoosive, and very heavy to boot. If you’re after something to take to your local Star...
Bottom line With a starting price of £1,699, the x70 is staggeringly expensive, plus you'll need a forklift truck to get it out of the house. Of course, that’s the price you pay for monster specs. But considering a powerful desktop PC would cost you less, you do h...
60%
digitalversus.com
Updated:
2014-01-01 09:18:18
The Toshiba Qosmio X70 offers an all-round multimedia experience on which you can play games, watch movies, listen to music, etc. It has power, lots of ports and a Blu-ray player to offer the most fun possible. Which is why it's weird that the screen woul...
Good Performance (processor and GPU), Ports, connectivity and Bluray player, Sound quality, Keeps its heat in check...
Bad Colours onscreen are out of whack, Body and finish not up to par with its rivals...
80%
pcadvisor.co.uk
Updated:
2014-01-01 09:18:18
Toshiba's years of experience in the television market ensures that it always equips its Qosmio multimedia laptops with high-quality displays that work well for watching video, browsing photos, and other forms of entertainment. However, the Toshiba Qosmio...
Bottom line The Toshiba Qosmio X70-A is expensive, but not over-priced when compared to many rival gaming laptops. And, in addition to its strong gaming performance the X70-A also provides an attractive screen and speakers that make it a great all-round entertainment...
90%
techradar.com
Updated:
2014-02-09 01:14:18
Scores in depth Toshiba's Qosmio gaming laptops have never been shy about showing off their high-end heritage, and that's certainly true of the new X70: it's got a ring of red metal around its base. The same material is used to circle the touchpad and the...
Good Great gaming power, Good processor, Fast SSD, Bright screen, Blu, ray...
Bad Awful battery life, Garish design, Mixed build quality, Mediocre speakers, High price...
Bottom line The Qosmio has undeniable power levels thanks to its current-generation hardware, but the Toshiba's table-topping benchmark results are undermined by small flaws elsewhere: the battery life isn't up to scratch, the keyboard and build quality are mediocre...
0%
techradar.com
Updated:
2014-02-09 01:14:18
Toshiba's Qosmio gaming laptops have never been shy about showing off their high-end heritage, and that's certainly true of the new X70: it's got a ring of red metal around its base.The same material is used to circle the touchpad and the power button, an...
Good Great gaming power, Good processor, Fast SSD, Bright screen, Blu, ray...
Bad Awful battery life, Garish design, Mixed build quality, Mediocre speakers, High price...
Bottom line The Qosmio has undeniable power levels thanks to its current-generation hardware, but the Toshiba's table-topping benchmark results are undermined by small flaws elsewhere: the battery life isn't up to scratch, the keyboard and build quality are mediocre...
60%
tech.uk.msn.com
Updated:
2014-03-03 01:13:55
It is a truth universally acknowledged that the more powerful your laptop is, the bigger and heavier it will be. High-spec, high-strength components are larger and need more room to breathe, which is why if you're shopping for a laptop with top-of-the-ran...
Bottom line For most users, the X70 is too expensive and more power than they'll ever need. For gamers, it's an appealing high-end choice, though it doesn't really do enough to blow the competition away...
80%
pcgameware.co.uk
Updated:
2014-03-16 01:29:00
Toshiba may not be a name you associate with Gaming (well I didn't, sorry guys!), but they have been making laptops for a long time, so they should know a thing or two don't you think!. So what happens when Toshiba uses all of their knowledge to build a G...
Bottom line So can Toshiba make Gaming laptops then? The answer is a resounding yes! I have really enjoyed my time with the Toshiba Qosmio X70-A-10W Gaming Laptop , far more than I thought I would have done. I dont want to sound to rude (sorry Toshiba), but I'm just...
100%
hardwarezone.com.sg
Updated:
2014-05-09 02:38:21
While gaming is generally thought of as a desktop activity, there are those who swear by the portability of a notebook. While it is true that the most powerful of high-end gaming notebooks are generally bulky and cumbersome machines, notebooks are still i...
80%
apcmag.com
Updated:
2014-08-12 01:08:02
There is also a 2TB HDD with an 8GB SSD running in a hybrid setup to improve performance. The large 17.3” screen is a slight giveaway that the X70 loves to entertain, with its full HD 1920 x 1080 resolution. In use colours really pop and contrast is excel...
70%
notebookcheck.net
Updated:
2013-11-10 19:24:49
Toshiba's Qosmio X70-A-11R replaces the Ivy-Bridge based Qosmio X870-119 with the newest Haswell technology. Almost all components have been upgraded in the new model. Toshiba only leaves out the 3D-capable screen. A faster 4700MQ replaces the old Core i7...
Good Strong performance bundle, Bright screen with decent contrast, Spacious storage, Swift SSD drive, Blu Ray burner, Good sound, Decent input devices...
Bad Sensitive high-gloss components, Cooling system too weak, Poor fan management, Adversely placed fans, GTX 770M throttles during permanent load, Streaks (high response time)...
Bottom line Toshiba's Qosmio X70-A-11R wants to be a gaming machine, multimedia center and full-blown desktop replacement. There is no doubt that games on this laptop are possible on a high graphical level. Unfortunately, the GTX 770M is throttled by the insufficient...
83%
gaminglaptopsjunky.com
Updated:
2015-12-27 08:23:00
Pro: + Gaming performance (in practice) for the price is the highest you can currently get, when the price drops to 1000$. + Good enough 1080p screen with good horizontal viewing angles and good colors and satisfactory contrast and brightness. + Quiet. +...
Good Gaming performance (in practice) for the price is the highest you can currently get, when the price drops to 1000$, Good enough 1080p screen with good horizontal viewing angles and good colors and satisfactory contrast and brightness, Quiet, Relatively...
Bad Temperatures can get very high under load, especially when it's hot around, Speakers are mediocre at best, Installed RAM is not easily accessible, Relatively slow HDD, Somewhat boring design, No fan speed control...
Bottom line Well, the Toshiba Qosmio X70 is a very competitive 17.3″ gaming laptop for 1000$-1200$ and especially when you can find it for around 1000$ or even less. The screen is good enough for a gamer, the GTX 770M performance is there and it's quiet. Other 17.3″...
0%