HP logo

HP ProCurve 5412-92G-PoE+-4G v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83870
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime, advance replacement, next business day
Long product name HP ProCurve 5412-92G-PoE+-4G v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey:

HP 5412-92G-PoE+-4G v2 zl Switch with Premium Software

HP ProCurve 5412-92G-PoE+-4G v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey:

The HP 5400 zl Switch Series consists of advanced intelligent switches in the HP modular chassis product line, which includes 6-slot and 12-slot chassis and associated zl modules and bundles. The foundation for the switch series is a purpose-built, programmable ProVision ASIC that allows the most demanding networking features, such as Quality of Service (QoS) and security, to be implemented in a scalable yet granular fashion. With 10/100, Gigabit Ethernet, and 10 Gigabit Ethernet interfaces; choice of PoE+ and non-PoE; integrated Layer 3 features; and HP AllianceOne solutions, the 5400 zl switch series offers excellent investment protection, flexibility, and scalability, as well as ease of deployment, operation, and maintenance.

Software-defined networking

• OpenFlow: is a key technology that enables software-defined networking by allowing the separation of data (packet forwarding) and control (routing decision) paths


Quality of Service (QoS)

• Advanced classifier-based QoS: classifies traffic using multiple match criteria based on Layer 2, 3, and 4 information; applies QoS policies such as setting priority level and rate limit to selected traffic on a per-port or per-VLAN basis


Management

• Remote intelligent mirroring: mirrors selected ingress/egress traffic based on ACL, port, MAC address, or VLAN to a local or remote HP 8200 zl, 6600, 6200 yl, 5400 zl, or 3500 Switch located anywhere on the network


Connectivity

• IEEE 802.3az Energy Efficient Ethernet: lowers power consumption in periods of low link usage (supported on v2 zl 10/100/1000 and 10/100 modules)


Performance

• High-speed, high-capacity architecture: 1 Tbps crossbar switching fabric provides intra-module and inter-module switching with 585.6 million pps throughput on the purpose-built ProVision ASICs


Resiliency and high availability

• Virtual Router Redundancy Protocol: allows groups of two routers to dynamically back each other up to create highly available routed environments


Layer 2 switching

• VLAN support and tagging: supports the IEEE 802.1Q standard and 2,048 VLANs simultaneously

Short summary description HP ProCurve 5412-92G-PoE+-4G v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey:

HP ProCurve 5412-92G-PoE+-4G v2 zl, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 7U

Long summary description HP ProCurve 5412-92G-PoE+-4G v2 zl Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 7U Grey:

HP ProCurve 5412-92G-PoE+-4G v2 zl. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 92. Full duplex. MAC address table: 64000 entries, Switching capacity: 758.4 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u. Power over Ethernet (PoE). Rack mounting, Form factor: 7U

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.