Bullet Points HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - VGA (D-Sub) Male
- - HDMI Type A (Standard) Female
- - Black
Warranty:
Theperiod is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black
:
The long product name of HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HDMI to VGA Adapter
More>>>
HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black:
The official description of HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The HP HDMI to VGA Adapter allows you to convert the HDMI output port on your HP Ultrabook™ Business Notebook PC to an analog VGA input so you can connect to an external VGA display.
Key Benefits
- Leverages notebook's HDMI port to enable VGA connectivity.
- Supports full-size high definition resolutions of 720p and 1080p on an external display.
- Designed to complement HP Ultrabooks™ and Business Notebooks.
- Compact size is easy to carry with your notebook inside the carrying case so you can easily connect to a monitor wherever you work.
Short summary description HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black:
This short summary of the HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP HDMI to VGA Adapter, VGA (D-Sub), HDMI Type A (Standard), Male, Female, Black, 31 g
Long summary description HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black:
This is an auto-generated long summary of HP HDMI to VGA Adapter VGA (D-Sub) HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.
HP HDMI to VGA Adapter. Connector 1: VGA (D-Sub), Connector 2: HDMI Type A (Standard), Connector 1 gender: Male. Weight: 31 g, Width: 40 mm, Depth: 45 mm. Compatible products: HP Folio 13 HP Envy 4 HP SpectreXT HP ProBook 4230s, 4330s, 4340s, 4341s, 4430s, 4431s, 4435s,...