location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI to VGA Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4F02AAABA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129771
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.045 m
  • - HDMI Male
  • - VGA (D-Sub) Female
  • - Black
Warranty: Theperiod is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black :
The long product name of HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to VGA Adapter
More>>>
HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black:
The official description of HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP HDMI to VGA Adapter allows you to convert the HDMI output port on your HP Ultrabook™ Business Notebook PC to an analog VGA input so you can connect to an external VGA display.

Key Benefits

- Leverages notebook's HDMI port to enable VGA connectivity.
- Supports full-size high definition resolutions of 720p and 1080p on an external display.
- Designed to complement HP Ultrabooks™ and Business Notebooks.
- Compact size is easy to carry with your notebook inside the carrying case so you can easily connect to a monitor wherever you work.

Short summary description HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black:
This short summary of the HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP HDMI to VGA Adapter, 0.045 m, HDMI, VGA (D-Sub), Male, Female, Black

Long summary description HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black:
This is an auto-generated long summary of HP HDMI to VGA Adapter 0.045 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

HP HDMI to VGA Adapter. Cable length: 0.045 m, Connector 1: HDMI, Connector 2: VGA (D-Sub). Weight: 31 g, Width: 40 mm, Depth: 45 mm. Compatible products: HP Folio 13 HP Envy 4 HP SpectreXT HP ProBook 4230s, 4330s, 4340s, 4341s, 4430s, 4431s, 4435s,...

Features
Cable length *
0.045 m
Connector 1 *
HDMI
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Weight & dimensions
Weight
31 g
Width
40 mm
Weight & dimensions
Depth
45 mm
Height
15 mm
Other features
Compatible products
HP Folio 13 HP Envy 4 HP SpectreXT HP ProBook 4230s, 4330s, 4340s, 4341s, 4430s, 4431s, 4435s, 4436s, 4440s, 4441s, 4446s, 4530s, 4540s, 4535s, 4545s, 4730s, and 4740s Notebook PCs HP 430, 431, 435, 436, 450, 455, 630, 631, 635, 636, 650, and 655 Notebook PCs HP ProBook 5330m Notebook PC
Brand Image Product code Product Stock Price from
HP Display Port - DVI-D DP Black HP Display Port - DVI-D DP Black
(show image)
481409-001 Display Port - DVI-D 0.00
(excl. VAT)
0 (incl. VAT)