location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L6010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A1X76AAABA
Category: POS Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2023 21:13:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labor limitedwith advanced exchange coverage. Optional HP Care Pack Services are for extended service contracts which go beyond the standard warranties. For more details visit: http:///go/lookuptool
Long product name HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels :
The long product name of HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP L6010 10.4-inch Retail Monitor
More>>>
HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:
The official description of HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP L6010 10.4-inch Retail Monitor is a sleek, stylish, and compact, head-only display designed for increased performance and outstanding durability.

• The small size and VESA mount capability make it an ideal secondary customer-facing display for sharing engaging video and graphical content or as an operator display in space-constrained retail environments.


• The chemically-strengthened flush-glass design is durable and easy-to-clean, helps provide protection from dust and spilled liquids, and creates a modernized appearance that complements a range of environments and HP POS systems.


• The White LED industrial panels deliver improved brightness, a high contrast ratio, extended product life, and are energy efficient.

Short summary description HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:
This short summary of the HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP L6010, 26.4 cm (10.4"), 1024 x 768 pixels, 0.206 x 0.206 mm, 1000:1, 25 ms, 176°

Long summary description HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels:
This is an auto-generated long summary of HP L6010 POS monitor 26.4 cm (10.4") 1024 x 768 pixels based on the first three specs of the first five spec groups.

HP L6010. Display diagonal: 26.4 cm (10.4"), Display resolution: 1024 x 768 pixels, Pixel pitch: 0.206 x 0.206 mm. Product colour: Black, Country of origin: China. Sustainability certificates: EPEAT Gold, ENERGY STAR

Display
Display diagonal *
26.4 cm (10.4")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Pixel pitch
0.206 x 0.206 mm
Contrast ratio (typical)
1000:1
Response time
25 ms
Viewing angle, horizontal
176°
Display
Viewing angle, vertical
176°
Native aspect ratio
4:3
Panel type
TN+Film
Features
Product colour *
Black
Country of origin
China
Certificates
Sustainability certificates
EPEAT Gold, ENERGY STAR